ValueTronics International, Inc. RF Generator 2023A

Description
The 2023A is a 1.2 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Wide frequency coverage: 9 kHz to 1.2 GHz Excellent spectral purity Linear and logarithmic sweep mode RPP to 50 W Sine, triangular and square wave two rone modulation source RS-232 and GPIB control Comprehensive modulation: FM, ø M , Pulse & FSK 3.9 kHz Bessel filtered FSK Optional +25 dBm RF output SINAD Measurement Option The IFR 2023A HF Signal Generator is portable and lightweight, offering carrier frequencies from 9 kHz to 1.2 GHz, with a wide choice of modulation modes. The instruments are suitable for a wide range of applications in laboratory, production, and maintenance environments. The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughput. An RS-232 interface is provided with a command set in common with the GPIB to simplify remote control of the signal generator in basic test systems or via a modem.
Datasheet
Description
The 2023A is a 1.2 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Wide frequency coverage: 9 kHz to 1.2 GHz Excellent spectral purity Linear and logarithmic sweep mode RPP to 50 W Sine, triangular and square wave two rone modulation source RS-232 and GPIB control Comprehensive modulation: FM, ø M , Pulse & FSK 3.9 kHz Bessel filtered FSK Optional +25 dBm RF output SINAD Measurement Option The IFR 2023A HF Signal Generator is portable and lightweight, offering carrier frequencies from 9 kHz to 1.2 GHz, with a wide choice of modulation modes. The instruments are suitable for a wide range of applications in laboratory, production, and maintenance environments. The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughput. An RS-232 interface is provided with a command set in common with the GPIB to simplify remote control of the signal generator in basic test systems or via a modem.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 2023A
The 2023A is a 1.2 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Wide frequency coverage: 9 kHz to 1.2 GHz Excellent spectral purity Linear and logarithmic sweep mode RPP to 50 W Sine, triangular and square wave two rone modulation source RS-232 and GPIB control Comprehensive modulation: FM, ø M , Pulse & FSK 3.9 kHz Bessel filtered FSK Optional +25 dBm RF output SINAD Measurement Option The IFR 2023A HF Signal Generator is portable and lightweight, offering carrier frequencies from 9 kHz to 1.2 GHz, with a wide choice of modulation modes. The instruments are suitable for a wide range of applications in laboratory, production, and maintenance environments. The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughput. An RS-232 interface is provided with a command set in common with the GPIB to simplify remote control of the signal generator in basic test systems or via a modem.

The 2023A is a 1.2 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Wide frequency coverage: 9 kHz to 1.2 GHz
  • Excellent spectral purity
  • Linear and logarithmic sweep mode
  • RPP to 50 W
  • Sine, triangular and square wave two rone modulation source
  • RS-232 and GPIB control
  • Comprehensive modulation: FM, Ø M , Pulse & FSK
  • 3.9 kHz Bessel filtered FSK
  • Optional +25 dBm RF output
  • SINAD Measurement Option

The IFR 2023A HF Signal Generator is portable and lightweight, offering carrier frequencies from 9 kHz to 1.2 GHz, with a wide choice of modulation modes. The instruments are suitable for a wide range of applications in laboratory, production, and maintenance environments.

The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughput. An RS-232 interface is provided with a command set in common with the GPIB to simplify remote control of the signal generator in basic test systems or via a modem.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2023A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

RF Generator - SSG5040X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 2154789 - RS Components, Ltd.
Specs
Inputs 2
Maximum 0.2000 MHz
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details