ValueTronics International, Inc. RF Generator 2023

Description
The 2023 is a 1.2 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 9 kHz-1.2 GHz Synthesized Resolution: 1 Hz Linear and logarithmic sweep mode Digital readout RPP to 50W Sine, triangular and square wave two tone modulation source RS232 and GPIB control Comprehensive modulation facilities: Amplitude, Frequency PHase, Pulse, FSK Excellent rack space efficiency Simple operation through menu selection of modes DC operation option The IFR Instruments 2023 signal generator is a portable and lightweight, offering carrier frequencies from 9 kHz to 1.2 GHz. The instrument is suitable for a wide range of applications in laboratory, production, service and maintenance environments. The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughout. The inclusion of an RS232 interface, with a common command set to the GPIB facility, simplifies remote control of the signal generator in basic test systems and allows control via a modem.
Datasheet
Description
The 2023 is a 1.2 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 9 kHz-1.2 GHz Synthesized Resolution: 1 Hz Linear and logarithmic sweep mode Digital readout RPP to 50W Sine, triangular and square wave two tone modulation source RS232 and GPIB control Comprehensive modulation facilities: Amplitude, Frequency PHase, Pulse, FSK Excellent rack space efficiency Simple operation through menu selection of modes DC operation option The IFR Instruments 2023 signal generator is a portable and lightweight, offering carrier frequencies from 9 kHz to 1.2 GHz. The instrument is suitable for a wide range of applications in laboratory, production, service and maintenance environments. The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughout. The inclusion of an RS232 interface, with a common command set to the GPIB facility, simplifies remote control of the signal generator in basic test systems and allows control via a modem.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 2023 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2023
RF Generator 2023
The 2023 is a 1.2 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 9 kHz-1.2 GHz Synthesized Resolution: 1 Hz Linear and logarithmic sweep mode Digital readout RPP to 50W Sine, triangular and square wave two tone modulation source RS232 and GPIB control Comprehensive modulation facilities: Amplitude, Frequency PHase, Pulse, FSK Excellent rack space efficiency Simple operation through menu selection of modes DC operation option The IFR Instruments 2023 signal generator is a portable and lightweight, offering carrier frequencies from 9 kHz to 1.2 GHz. The instrument is suitable for a wide range of applications in laboratory, production, service and maintenance environments. The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughout. The inclusion of an RS232 interface, with a common command set to the GPIB facility, simplifies remote control of the signal generator in basic test systems and allows control via a modem.

The 2023 is a 1.2 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 9 kHz-1.2 GHz
  • Synthesized Resolution: 1 Hz
  • Linear and logarithmic sweep mode
  • Digital readout
  • RPP to 50W
  • Sine, triangular and square wave two tone modulation source
  • RS232 and GPIB control
  • Comprehensive modulation facilities: Amplitude, Frequency PHase, Pulse, FSK
  • Excellent rack space efficiency
  • Simple operation through menu selection of modes
  • DC operation option

The IFR Instruments 2023 signal generator is a portable and lightweight, offering carrier frequencies from 9 kHz to 1.2 GHz. The instrument is suitable for a wide range of applications in laboratory, production, service and maintenance environments.

The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughout. The inclusion of an RS232 interface, with a common command set to the GPIB facility, simplifies remote control of the signal generator in basic test systems and allows control via a modem.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2023
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details