ValueTronics International, Inc. RF Generator 2022C

Description
The 2022C is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 1 GHz Frequency Resolution: 10 Hz-100 MHz RF Output Level Range: -127dBm to +13dBm level range 0.1dB level resolution AM, FM and phase modulation Large LCD display Non-volatile memory with 100 settings Small, light and rugged for portability Reverse power protection up to 50W The Marconi 2022C is a compact, lightweight unit offering frequency, phase and amplitude modulation over the frequency range of 10 kHz to 1 GHz. The output level is up to +13 dBm. The 2022C is designed for a wide range of applications in research development, production and maintenance. Microprocessor control provides simple and rapid operation by direct keyboard entry of settings. The non-volatile memory, which can store up to one hundred settings, further reduces measurement time. Full GPIB programmability adds greater flexibility and faster throuput in systems applications.
Datasheet
Description
The 2022C is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 1 GHz Frequency Resolution: 10 Hz-100 MHz RF Output Level Range: -127dBm to +13dBm level range 0.1dB level resolution AM, FM and phase modulation Large LCD display Non-volatile memory with 100 settings Small, light and rugged for portability Reverse power protection up to 50W The Marconi 2022C is a compact, lightweight unit offering frequency, phase and amplitude modulation over the frequency range of 10 kHz to 1 GHz. The output level is up to +13 dBm. The 2022C is designed for a wide range of applications in research development, production and maintenance. Microprocessor control provides simple and rapid operation by direct keyboard entry of settings. The non-volatile memory, which can store up to one hundred settings, further reduces measurement time. Full GPIB programmability adds greater flexibility and faster throuput in systems applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 2022C
The 2022C is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 1 GHz Frequency Resolution: 10 Hz-100 MHz RF Output Level Range: -127dBm to +13dBm level range 0.1dB level resolution AM, FM and phase modulation Large LCD display Non-volatile memory with 100 settings Small, light and rugged for portability Reverse power protection up to 50W The Marconi 2022C is a compact, lightweight unit offering frequency, phase and amplitude modulation over the frequency range of 10 kHz to 1 GHz. The output level is up to +13 dBm. The 2022C is designed for a wide range of applications in research development, production and maintenance. Microprocessor control provides simple and rapid operation by direct keyboard entry of settings. The non-volatile memory, which can store up to one hundred settings, further reduces measurement time. Full GPIB programmability adds greater flexibility and faster throuput in systems applications.

The 2022C is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 kHz to 1 GHz
  • Frequency Resolution: 10 Hz-100 MHz
  • RF Output Level Range: -127dBm to +13dBm level range
  • 0.1dB level resolution
  • AM, FM and phase modulation
  • Large LCD display
  • Non-volatile memory with 100 settings
  • Small, light and rugged for portability
  • Reverse power protection up to 50W

The Marconi 2022C is a compact, lightweight unit offering frequency, phase and amplitude modulation over the frequency range of 10 kHz to 1 GHz.

The output level is up to +13 dBm. The 2022C is designed for a wide range of applications in research development, production and maintenance. Microprocessor control provides simple and rapid operation by direct keyboard entry of settings.

The non-volatile memory, which can store up to one hundred settings, further reduces measurement time. Full GPIB programmability adds greater flexibility and faster throuput in systems applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2022C
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
RF Generator - SSG5060X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details