ValueTronics International, Inc. RF Generator 2022A

Description
The 2022A is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 1 GHz 10 Hz min. frequency resolution -127dBm to +6dBm level range 0.1dB level resolution AM, FM and phase modulation Large LCD display Non-volatile memory with 100 settings Small, light and rugged for portability Reverse power portectoin up to 50W
Datasheet
Description
The 2022A is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 1 GHz 10 Hz min. frequency resolution -127dBm to +6dBm level range 0.1dB level resolution AM, FM and phase modulation Large LCD display Non-volatile memory with 100 settings Small, light and rugged for portability Reverse power portectoin up to 50W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 2022A
The 2022A is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 1 GHz 10 Hz min. frequency resolution -127dBm to +6dBm level range 0.1dB level resolution AM, FM and phase modulation Large LCD display Non-volatile memory with 100 settings Small, light and rugged for portability Reverse power portectoin up to 50W

The 2022A is a 1 GHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 kHz to 1 GHz
  • 10 Hz min. frequency resolution
  • -127dBm to +6dBm level range
  • 0.1dB level resolution
  • AM, FM and phase modulation
  • Large LCD display
  • Non-volatile memory with 100 settings
  • Small, light and rugged for portability
  • Reverse power portectoin up to 50W
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2022A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details