ValueTronics International, Inc. RF Generator 2018A

Description
The 2018A is a 520 MHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 80 kHz-520 MHz Modulation: Internal/External AM, FM Internal or External frequency Standard 10 MHz ovenized Oscillator 8-Digit Frequency Display with annunciators 3-digit modulation display Power: 127dBm to +13dBm
Datasheet
Description
The 2018A is a 520 MHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 80 kHz-520 MHz Modulation: Internal/External AM, FM Internal or External frequency Standard 10 MHz ovenized Oscillator 8-Digit Frequency Display with annunciators 3-digit modulation display Power: 127dBm to +13dBm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 2018A
The 2018A is a 520 MHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 80 kHz-520 MHz Modulation: Internal/External AM, FM Internal or External frequency Standard 10 MHz ovenized Oscillator 8-Digit Frequency Display with annunciators 3-digit modulation display Power: 127dBm to +13dBm

The 2018A is a 520 MHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 80 kHz-520 MHz
  • Modulation: Internal/External AM, FM
  • Internal or External frequency Standard
  • 10 MHz ovenized Oscillator
  • 8-Digit Frequency Display with annunciators
  • 3-digit modulation display
  • Power: 127dBm to +13dBm
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2018A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2838749 - RS Components, Ltd.
Specs
Inputs 1
Minimum 20 MHz
Maximum 20 MHz
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details