ValueTronics International, Inc. DC Power Supply 2005

Description
The 2005 is a 1 W, 20 V, 500 mA DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0 to 20 volts DC, continuously adjustable, 0 to 500 milliamperes Input: 105 to 125 volts, 50 to 440 Hz, 40 watts (nominal) Regulation DC voltage change less than 100 microvolts for line variations of ±10% or load variations of 100% (at sense lead connection points) Ripple and Noise: Less than 100 microvolts peak-to-peak Source Impedance: Less than 0.2 milliohm at DC, 0.04 ohm at 20 KHz, 0.5 ohm at 1 MHz Recovery Time: Less than 10 microseconds to return to within 250 microvolts or 0.005% (whichever is greater) of the set voltage for a step change in rated load (1 microsecond rise time) of 10% to 100% or 100% to 10%; less than 40 microseconds to return to within 100 microvolts Stability: Better than 0.001% +100 microvolts per 8 hours; better than 1 millivolt per week (at constant line, load and ambient temperature after warm-up). Temperature Coefficient: DC output voltage change less than 0.001% or 50 microvolts (whichever is greater) per °C over the range of +15 °C to +45 °C, less than 0.002% or 100 microvolts (whichever is greater) per0 °C from °C from 0 °C to +15°C and from +45 °C to +60 °C Calibration Accuracy: Better than 0.1% +1 millivolt Current Limiting: 0 to 500 milliamperes continuously adjustable by a front panel control. A front panel push button permits easy adjustment without shorting the output terminals Calibrated decade voltage readout to four significant figures at outputs below 10 volts, to five significant figures above 10 volts. Interpolation of the last place is provided by a potentiometer with 10-microvolts resolution Provisions for rear-panel zero calibration (may be used to offset lead drop during remote sensing) Adjustable current limiting Self-restoring electronic overload and short-circuit protection All silicon-semiconducto r regulator system Critical semiconductors and components maintained at constant ambient in temperature-controll ed oven Accurate remote programming at 1000 ohms-per volt Front and rear access to output terminals. 100 hour pre-aging of power supply before test and calibration. Individual calibration data furnished with each unit Line and load circuits separately fused. Accessible at rear. Performance specifications based on anticipated ratings after 5 years service "Controlled-Paramete r" semiconductor program insures long life expectancy. Features "controlled avalanche" silicon rectifiers and power transistors, pre-aged zener voltage references and transistors, noise-testing techniques for establishing predictable device reliability, derating to 50% of rated voltage and current, etc. Modular package construction suitable for rack mounting. Single or dual mounting in 5¼"x 19" panel Dimensions: 8-3/8 inches wide by 4-3/4 inches high by 8-15/16 inches deep behind the front panel Finish: The panel is finished in brushed aluminum and has etched black lettering. The housing is finished in blue-gray vinyl enamel. The chassis and bottom plate are gold iridite Output Terminals Front Panel: Three insulated binding posts for positive output, negative output, and chassis ground Rear Panel: Screw terminals on a molded barrier block for positive output, negative output, chassis ground, remote voltage programming and remote sensing Remote Sensing: Two terminals are provided on a rear panel barrier block for remote sensing of the voltage at the load Parameter Specifications Remote Programming: Rear panel barrier block terminals are provided for remote programming of the output voltage. The ratio of the programming resistance to the output voltage is 1000 ohms per volt. The programming accuracy is better than 0.01% of the resistance value, including the resistance of the programming leads Metering: Front panel volt-ammeter permits monitoring output voltage or current with an accuracy of ±2% of full scale. This accuracy is considerably less than that of the power source Circuit Protection: The AC line and DC load circuits are separately fused. The fuses are accessible at the rear of the unit Indicator Lamps AC Lamp: Lights when AC toggle switch is set to ON and power is applied to the unit OVEN Lamp: Lights when AC input is applied and oven heater is energized (operates even when AC toggle switch is turned off). Lamp cycles on and off as oven maintains constant temperature environment for critical components +10 V Lamp: Lights when RANGE switch is set to 1O-20V position to indicate that output is 10 volts plus the dial readout The Power Designs Model 2005 is a precision DC power source designed to supply an extremely stable 0 to 20 volt, 0 to 500 milliampere output. The instrument combines the accuracy of a precision calibrator with the power capability of a general-purpose regulated supply. Two dual, concentric decade switches provide a digital readout of the selected output voltage to within 0.1% +1 millivolt of the selected value. A 1-millivolt range, single-turn potentiometer permits interpolation of the last place. This potentiometer has a resolution of 10 microvolts. A toggle switch selects the range of the dial readout; either from 0 to 10 volts, or from 10 to 20 volts. The output voltage of the supply may be remotely programmed with the same accuracy, using an external resistance. The supply also includes provisions for remote sensing of the output voltage at the load. Compact and light, the power source is self-contained in a portable housing designed for bench use. The modular construction of the Model 2005 makes it suitable for rack mounting. Panel adapters are available for mounting one or two units in a standard 19-inch rack having a panel height of 5 1/4 inches.
Datasheet
Description
The 2005 is a 1 W, 20 V, 500 mA DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0 to 20 volts DC, continuously adjustable, 0 to 500 milliamperes Input: 105 to 125 volts, 50 to 440 Hz, 40 watts (nominal) Regulation DC voltage change less than 100 microvolts for line variations of ±10% or load variations of 100% (at sense lead connection points) Ripple and Noise: Less than 100 microvolts peak-to-peak Source Impedance: Less than 0.2 milliohm at DC, 0.04 ohm at 20 KHz, 0.5 ohm at 1 MHz Recovery Time: Less than 10 microseconds to return to within 250 microvolts or 0.005% (whichever is greater) of the set voltage for a step change in rated load (1 microsecond rise time) of 10% to 100% or 100% to 10%; less than 40 microseconds to return to within 100 microvolts Stability: Better than 0.001% +100 microvolts per 8 hours; better than 1 millivolt per week (at constant line, load and ambient temperature after warm-up). Temperature Coefficient: DC output voltage change less than 0.001% or 50 microvolts (whichever is greater) per °C over the range of +15 °C to +45 °C, less than 0.002% or 100 microvolts (whichever is greater) per0 °C from °C from 0 °C to +15°C and from +45 °C to +60 °C Calibration Accuracy: Better than 0.1% +1 millivolt Current Limiting: 0 to 500 milliamperes continuously adjustable by a front panel control. A front panel push button permits easy adjustment without shorting the output terminals Calibrated decade voltage readout to four significant figures at outputs below 10 volts, to five significant figures above 10 volts. Interpolation of the last place is provided by a potentiometer with 10-microvolts resolution Provisions for rear-panel zero calibration (may be used to offset lead drop during remote sensing) Adjustable current limiting Self-restoring electronic overload and short-circuit protection All silicon-semiconducto r regulator system Critical semiconductors and components maintained at constant ambient in temperature-controll ed oven Accurate remote programming at 1000 ohms-per volt Front and rear access to output terminals. 100 hour pre-aging of power supply before test and calibration. Individual calibration data furnished with each unit Line and load circuits separately fused. Accessible at rear. Performance specifications based on anticipated ratings after 5 years service "Controlled-Paramete r" semiconductor program insures long life expectancy. Features "controlled avalanche" silicon rectifiers and power transistors, pre-aged zener voltage references and transistors, noise-testing techniques for establishing predictable device reliability, derating to 50% of rated voltage and current, etc. Modular package construction suitable for rack mounting. Single or dual mounting in 5¼"x 19" panel Dimensions: 8-3/8 inches wide by 4-3/4 inches high by 8-15/16 inches deep behind the front panel Finish: The panel is finished in brushed aluminum and has etched black lettering. The housing is finished in blue-gray vinyl enamel. The chassis and bottom plate are gold iridite Output Terminals Front Panel: Three insulated binding posts for positive output, negative output, and chassis ground Rear Panel: Screw terminals on a molded barrier block for positive output, negative output, chassis ground, remote voltage programming and remote sensing Remote Sensing: Two terminals are provided on a rear panel barrier block for remote sensing of the voltage at the load Parameter Specifications Remote Programming: Rear panel barrier block terminals are provided for remote programming of the output voltage. The ratio of the programming resistance to the output voltage is 1000 ohms per volt. The programming accuracy is better than 0.01% of the resistance value, including the resistance of the programming leads Metering: Front panel volt-ammeter permits monitoring output voltage or current with an accuracy of ±2% of full scale. This accuracy is considerably less than that of the power source Circuit Protection: The AC line and DC load circuits are separately fused. The fuses are accessible at the rear of the unit Indicator Lamps AC Lamp: Lights when AC toggle switch is set to ON and power is applied to the unit OVEN Lamp: Lights when AC input is applied and oven heater is energized (operates even when AC toggle switch is turned off). Lamp cycles on and off as oven maintains constant temperature environment for critical components +10 V Lamp: Lights when RANGE switch is set to 1O-20V position to indicate that output is 10 volts plus the dial readout The Power Designs Model 2005 is a precision DC power source designed to supply an extremely stable 0 to 20 volt, 0 to 500 milliampere output. The instrument combines the accuracy of a precision calibrator with the power capability of a general-purpose regulated supply. Two dual, concentric decade switches provide a digital readout of the selected output voltage to within 0.1% +1 millivolt of the selected value. A 1-millivolt range, single-turn potentiometer permits interpolation of the last place. This potentiometer has a resolution of 10 microvolts. A toggle switch selects the range of the dial readout; either from 0 to 10 volts, or from 10 to 20 volts. The output voltage of the supply may be remotely programmed with the same accuracy, using an external resistance. The supply also includes provisions for remote sensing of the output voltage at the load. Compact and light, the power source is self-contained in a portable housing designed for bench use. The modular construction of the Model 2005 makes it suitable for rack mounting. Panel adapters are available for mounting one or two units in a standard 19-inch rack having a panel height of 5 1/4 inches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 2005 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2005
DC Power Supply 2005
The 2005 is a 1 W, 20 V, 500 mA DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0 to 20 volts DC, continuously adjustable, 0 to 500 milliamperes Input: 105 to 125 volts, 50 to 440 Hz, 40 watts (nominal) Regulation DC voltage change less than 100 microvolts for line variations of ±10% or load variations of 100% (at sense lead connection points) Ripple and Noise: Less than 100 microvolts peak-to-peak Source Impedance: Less than 0.2 milliohm at DC, 0.04 ohm at 20 KHz, 0.5 ohm at 1 MHz Recovery Time: Less than 10 microseconds to return to within 250 microvolts or 0.005% (whichever is greater) of the set voltage for a step change in rated load (1 microsecond rise time) of 10% to 100% or 100% to 10%; less than 40 microseconds to return to within 100 microvolts Stability: Better than 0.001% +100 microvolts per 8 hours; better than 1 millivolt per week (at constant line, load and ambient temperature after warm-up). Temperature Coefficient: DC output voltage change less than 0.001% or 50 microvolts (whichever is greater) per °C over the range of +15 °C to +45 °C, less than 0.002% or 100 microvolts (whichever is greater) per0 °C from °C from 0 °C to +15°C and from +45 °C to +60 °C Calibration Accuracy: Better than 0.1% +1 millivolt Current Limiting: 0 to 500 milliamperes continuously adjustable by a front panel control. A front panel push button permits easy adjustment without shorting the output terminals Calibrated decade voltage readout to four significant figures at outputs below 10 volts, to five significant figures above 10 volts. Interpolation of the last place is provided by a potentiometer with 10-microvolts resolution Provisions for rear-panel zero calibration (may be used to offset lead drop during remote sensing) Adjustable current limiting Self-restoring electronic overload and short-circuit protection All silicon-semiconducto r regulator system Critical semiconductors and components maintained at constant ambient in temperature-controll ed oven Accurate remote programming at 1000 ohms-per volt Front and rear access to output terminals. 100 hour pre-aging of power supply before test and calibration. Individual calibration data furnished with each unit Line and load circuits separately fused. Accessible at rear. Performance specifications based on anticipated ratings after 5 years service "Controlled-Paramete r" semiconductor program insures long life expectancy. Features "controlled avalanche" silicon rectifiers and power transistors, pre-aged zener voltage references and transistors, noise-testing techniques for establishing predictable device reliability, derating to 50% of rated voltage and current, etc. Modular package construction suitable for rack mounting. Single or dual mounting in 5¼"x 19" panel Dimensions: 8-3/8 inches wide by 4-3/4 inches high by 8-15/16 inches deep behind the front panel Finish: The panel is finished in brushed aluminum and has etched black lettering. The housing is finished in blue-gray vinyl enamel. The chassis and bottom plate are gold iridite Output Terminals Front Panel: Three insulated binding posts for positive output, negative output, and chassis ground Rear Panel: Screw terminals on a molded barrier block for positive output, negative output, chassis ground, remote voltage programming and remote sensing Remote Sensing: Two terminals are provided on a rear panel barrier block for remote sensing of the voltage at the load Parameter Specifications Remote Programming: Rear panel barrier block terminals are provided for remote programming of the output voltage. The ratio of the programming resistance to the output voltage is 1000 ohms per volt. The programming accuracy is better than 0.01% of the resistance value, including the resistance of the programming leads Metering: Front panel volt-ammeter permits monitoring output voltage or current with an accuracy of ±2% of full scale. This accuracy is considerably less than that of the power source Circuit Protection: The AC line and DC load circuits are separately fused. The fuses are accessible at the rear of the unit Indicator Lamps AC Lamp: Lights when AC toggle switch is set to ON and power is applied to the unit OVEN Lamp: Lights when AC input is applied and oven heater is energized (operates even when AC toggle switch is turned off). Lamp cycles on and off as oven maintains constant temperature environment for critical components +10 V Lamp: Lights when RANGE switch is set to 1O-20V position to indicate that output is 10 volts plus the dial readout The Power Designs Model 2005 is a precision DC power source designed to supply an extremely stable 0 to 20 volt, 0 to 500 milliampere output. The instrument combines the accuracy of a precision calibrator with the power capability of a general-purpose regulated supply. Two dual, concentric decade switches provide a digital readout of the selected output voltage to within 0.1% +1 millivolt of the selected value. A 1-millivolt range, single-turn potentiometer permits interpolation of the last place. This potentiometer has a resolution of 10 microvolts. A toggle switch selects the range of the dial readout; either from 0 to 10 volts, or from 10 to 20 volts. The output voltage of the supply may be remotely programmed with the same accuracy, using an external resistance. The supply also includes provisions for remote sensing of the output voltage at the load. Compact and light, the power source is self-contained in a portable housing designed for bench use. The modular construction of the Model 2005 makes it suitable for rack mounting. Panel adapters are available for mounting one or two units in a standard 19-inch rack having a panel height of 5 1/4 inches.

The 2005 is a 1 W, 20 V, 500 mA DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output: 0 to 20 volts DC, continuously adjustable, 0 to 500 milliamperes
  • Input: 105 to 125 volts, 50 to 440 Hz, 40 watts (nominal) Regulation DC voltage change less than 100 microvolts for line variations of ±10% or load variations of 100% (at sense lead connection points)
  • Ripple and Noise: Less than 100 microvolts peak-to-peak
  • Source Impedance: Less than 0.2 milliohm at DC, 0.04 ohm at 20 KHz, 0.5 ohm at 1 MHz
  • Recovery Time: Less than 10 microseconds to return to within 250 microvolts or 0.005% (whichever is greater) of the set voltage for a step change in rated load (1 microsecond rise time) of 10% to 100% or 100% to 10%; less than 40 microseconds to return to within 100 microvolts
  • Stability: Better than 0.001% +100 microvolts per 8 hours; better than 1 millivolt per week (at constant line, load and ambient temperature after warm-up).
  • Temperature Coefficient: DC output voltage change less than 0.001% or 50 microvolts (whichever is greater) per °C over the range of +15 °C to +45 °C, less than 0.002% or 100 microvolts (whichever is greater) per0 °C from °C from 0 °C to +15°C and from +45 °C to +60 °C
  • Calibration Accuracy: Better than 0.1% +1 millivolt
  • Current Limiting: 0 to 500 milliamperes continuously adjustable by a front panel control. A front panel push button permits easy adjustment without shorting the output terminals
  • Calibrated decade voltage readout to four significant figures at outputs below 10 volts, to five significant figures above 10 volts. Interpolation of the last place is provided by a potentiometer with 10-microvolts resolution
  • Provisions for rear-panel zero calibration (may be used to offset lead drop during remote sensing)
  • Adjustable current limiting
  • Self-restoring electronic overload and short-circuit protection
  • All silicon-semiconductor regulator system
  • Critical semiconductors and components maintained at constant ambient in temperature-controlled oven
  • Accurate remote programming at 1000 ohms-per volt
  • Front and rear access to output terminals.
  • 100 hour pre-aging of power supply before test and calibration. Individual calibration data furnished with each unit
  • Line and load circuits separately fused. Accessible at rear. Performance specifications based on anticipated ratings after 5 years service
  • "Controlled-Parameter" semiconductor program insures long life expectancy. Features "controlled avalanche" silicon rectifiers and power transistors, pre-aged zener voltage references and transistors, noise-testing techniques for establishing predictable device reliability, derating to 50% of rated voltage and current, etc.
  • Modular package construction suitable for rack mounting. Single or dual mounting in 5¼"x 19" panel
  • Dimensions: 8-3/8 inches wide by 4-3/4 inches high by 8-15/16 inches deep behind the front panel
  • Finish: The panel is finished in brushed aluminum and has etched black lettering. The housing is finished in blue-gray vinyl enamel. The chassis and bottom plate are gold iridite

Output Terminals

  • Front Panel: Three insulated binding posts for positive output, negative output, and chassis ground
  • Rear Panel: Screw terminals on a molded barrier block for positive output, negative output, chassis ground, remote voltage programming and remote sensing
  • Remote Sensing: Two terminals are provided on a rear panel barrier block for remote sensing of the voltage at the load

Parameter Specifications

  • Remote Programming: Rear panel barrier block terminals are provided for remote programming of the output voltage. The ratio of the programming resistance to the output voltage is 1000 ohms per volt. The programming accuracy is better than 0.01% of the resistance value, including the resistance of the programming leads
  • Metering: Front panel volt-ammeter permits monitoring output voltage or current with an accuracy of ±2% of full scale. This accuracy is considerably less than that of the power source
  • Circuit Protection: The AC line and DC load circuits are separately fused. The fuses are accessible at the rear of the unit

Indicator Lamps

  • AC Lamp: Lights when AC toggle switch is set to ON and power is applied to the unit
  • OVEN Lamp: Lights when AC input is applied and oven heater is energized (operates even when AC toggle switch is turned off). Lamp cycles on and off as oven maintains constant temperature environment for critical components
  • +10 V Lamp: Lights when RANGE switch is set to 1O-20V position to indicate that output is 10 volts plus the dial readout

The Power Designs Model 2005 is a precision DC power source designed to supply an extremely stable 0 to 20 volt, 0 to 500 milliampere output. The instrument combines the accuracy of a precision calibrator with the power capability of a general-purpose regulated supply. Two dual, concentric decade switches provide a digital readout of the selected output voltage to within 0.1% +1 millivolt of the selected value. A 1-millivolt range, single-turn potentiometer permits interpolation of the last place. This potentiometer has a resolution of 10 microvolts. A toggle switch selects the range of the dial readout; either from 0 to 10 volts, or from 10 to 20 volts. The output voltage of the supply may be remotely programmed with the same accuracy, using an external resistance. The supply also includes provisions for remote sensing of the output voltage at the load. Compact and light, the power source is self-contained in a portable housing designed for bench use. The modular construction of the Model 2005 makes it suitable for rack mounting. Panel adapters are available for mounting one or two units in a standard 19-inch rack having a panel height of 5 1/4 inches.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 2005
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1429-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details