ValueTronics International, Inc. Pattern Generator 16522A

Description
The 16522A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Vectors up to 200 bits wide Synchronized Clock Output Wait for input pattern Initialize block for Repetitive Runs Macros and Repeat Loops Simplify Creation of Stimulus Programs ASCII Input File Format The Agilent 16522A pattern generator allows you to check the functional characteristics of your system. See how your system responds to unanticipated signals or clock speeds. Correlate data captured with other Agilent HP logic analysis system modules to verify correct operation. Use the Agilent 16522A pattern generator module in automated test environments to run design qualification tests quickly, using only one instrument. Save time normally spent developing custom test hardware used for stimulus.
Description
The 16522A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Vectors up to 200 bits wide Synchronized Clock Output Wait for input pattern Initialize block for Repetitive Runs Macros and Repeat Loops Simplify Creation of Stimulus Programs ASCII Input File Format The Agilent 16522A pattern generator allows you to check the functional characteristics of your system. See how your system responds to unanticipated signals or clock speeds. Correlate data captured with other Agilent HP logic analysis system modules to verify correct operation. Use the Agilent 16522A pattern generator module in automated test environments to run design qualification tests quickly, using only one instrument. Save time normally spent developing custom test hardware used for stimulus.

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - 16522A - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
16522A
Pattern Generator 16522A
The 16522A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Vectors up to 200 bits wide Synchronized Clock Output Wait for input pattern Initialize block for Repetitive Runs Macros and Repeat Loops Simplify Creation of Stimulus Programs ASCII Input File Format The Agilent 16522A pattern generator allows you to check the functional characteristics of your system. See how your system responds to unanticipated signals or clock speeds. Correlate data captured with other Agilent HP logic analysis system modules to verify correct operation. Use the Agilent 16522A pattern generator module in automated test environments to run design qualification tests quickly, using only one instrument. Save time normally spent developing custom test hardware used for stimulus.

The 16522A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

  • Vectors up to 200 bits wide
  • Synchronized Clock Output
  • Wait for input pattern
  • Initialize block for Repetitive Runs
  • Macros and Repeat Loops Simplify Creation of Stimulus Programs
  • ASCII Input File Format

The Agilent 16522A pattern generator allows you to check the functional characteristics of your system. See how your system responds to unanticipated signals or clock speeds. Correlate data captured with other Agilent HP logic analysis system modules to verify correct operation. Use the Agilent 16522A pattern generator module in automated test environments to run design qualification tests quickly, using only one instrument. Save time normally spent developing custom test hardware used for stimulus.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 16522A
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1882703 - RS Components, Ltd.
Specs
Inputs 2
Minimum 1.00E-12 MHz
Maximum 1.00E-12 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details