ValueTronics International, Inc. Standard 16470A

Description
The 16470A is a used Inductance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Capacitance: 0.09 µH to 1.2 H Nominal accuracy: ±3% The Agilent 16470A Reference Inductors provides quality and accuracy in this set of 20 inductors (0.09µH to 1.2 H, ±3%). Use with Q Meter for measuring the RF characteristics of capacitors, resistors, and insulating materials.
Description
The 16470A is a used Inductance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Capacitance: 0.09 µH to 1.2 H Nominal accuracy: ±3% The Agilent 16470A Reference Inductors provides quality and accuracy in this set of 20 inductors (0.09µH to 1.2 H, ±3%). Use with Q Meter for measuring the RF characteristics of capacitors, resistors, and insulating materials.

Suppliers

Company
Product
Description
Supplier Links
Standard 16470A
The 16470A is a used Inductance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Capacitance: 0.09 µH to 1.2 H Nominal accuracy: ±3% The Agilent 16470A Reference Inductors provides quality and accuracy in this set of 20 inductors (0.09µH to 1.2 H, ±3%). Use with Q Meter for measuring the RF characteristics of capacitors, resistors, and insulating materials.

The 16470A is a used Inductance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Capacitance: 0.09 µH to 1.2 H
  • Nominal accuracy: ±3%

The Agilent 16470A Reference Inductors provides quality and accuracy in this set of 20 inductors (0.09µH to 1.2 H, ±3%). Use with Q Meter for measuring the RF characteristics of capacitors, resistors, and insulating materials.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Inductance Standards and Decades
Product Number 16470A
Product Name Standard
Type Inductance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 2057654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Inductance
View Details
Inductance Box - 1491 - IET Labs, Inc.
Specs
Type DecadeBox; Inductance
Special Features Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
Temperature Coefficient 25.0 ±ppm/°C
View Details
Decade Boxes - 3069210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Inductance
View Details
Precision Inductor - 1482 - IET Labs, Inc.
Specs
Type Standard; Inductance
Special Features Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
Range 0.0100 to 10000 mH
View Details