IET Labs, Inc. Decade Substituter Model LS-400A

Description
The LS Series are an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields.
Description
The LS Series are an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields.
Datasheet
Datasheet Summary
Powered by GS/AI

The LS-400A is a digital inductance substituter designed for precision applications in engineering and troubleshooting. It offers a range of 0 to 999 mH with a resolution of 1 mH and an accuracy of ±(2% + 0.5 µH). The device features three decades, allowing for versatile inductance value settings. It is compact and portable, measuring 8.1 x 7.9 x 5.6 cm and weighing 184 g. The LS-400A utilizes 10-position thumbwheel switches for direct reading, minimizing potential errors associated with rotary or slide-switch configurations. Additionally, it has a maximum switch voltage rating of 750 Vdc peak or 550 Vrms. This model is suitable for engineers seeking a reliable and user-friendly tool for inductance measurement and substitution.

Datasheet Summary
Powered by GS/AI

The LS-400A is a digital inductance substituter designed for precision applications in engineering and troubleshooting. It offers a range of 0 to 999 mH with a resolution of 1 mH and an accuracy of ±(2% + 0.5 µH). The device features three decades, allowing for versatile inductance value settings. It is compact and portable, measuring 8.1 x 7.9 x 5.6 cm and weighing 184 g. The LS-400A utilizes 10-position thumbwheel switches for direct reading, minimizing potential errors associated with rotary or slide-switch configurations. Additionally, it has a maximum switch voltage rating of 750 Vdc peak or 550 Vrms. This model is suitable for engineers seeking a reliable and user-friendly tool for inductance measurement and substitution.

Suppliers

Company
Product
Description
Supplier Links
Decade Substituter - Model LS-400A - IET Labs, Inc.
Roslyn Heights, NY, USA
Decade Substituter
Model LS-400A
Decade Substituter Model LS-400A
The LS Series are an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields.

The LS Series are an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields.

Supplier's Site Datasheet

Technical Specifications

  IET Labs, Inc.
Product Category Decade Boxes and Dividers
Product Number Model LS-400A
Product Name Decade Substituter
Type Inductance; DecadeBox
Special Features Component; Suitable for AC Applications; Suitable for DC Applications; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability
Decades 3
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 9120011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Seaward Group USA
Specs
Type Resistance; DecadeBox
Special Features Suitable for DC Applications; Precision Measurements or Calibrator; RackMount
Decades 5 to 8
View Details
Decade Resistance Boxes - ZX96 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Decades 6
Accuracy 0.10 to 2.00 +/- %
View Details
Decade Divider - Fixed - 5090/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details