ValueTronics International, Inc. Standard 1482K

Description
The 1482K is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Uniformly wound toroid on a ceramic core Negligible external magnetic field and hence essentially no pickup from external fields Nominal Inductance: 50 mHz Adjustment Accuracy: +/-0.1% Resonant Frequency: 84 kHz The 1482K is a General Radio Standard.
Datasheet
Description
The 1482K is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Uniformly wound toroid on a ceramic core Negligible external magnetic field and hence essentially no pickup from external fields Nominal Inductance: 50 mHz Adjustment Accuracy: +/-0.1% Resonant Frequency: 84 kHz The 1482K is a General Radio Standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 1482K
The 1482K is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Uniformly wound toroid on a ceramic core Negligible external magnetic field and hence essentially no pickup from external fields Nominal Inductance: 50 mHz Adjustment Accuracy: +/-0.1% Resonant Frequency: 84 kHz The 1482K is a General Radio Standard.

The 1482K is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Uniformly wound toroid on a ceramic core
  • Negligible external magnetic field and hence essentially no pickup from external fields
  • Nominal Inductance: 50 mHz
  • Adjustment Accuracy: +/-0.1%
  • Resonant Frequency: 84 kHz

The 1482K is a General Radio Standard.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Inductance Standards and Decades
Product Number 1482K
Product Name Standard
Type Inductance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 2057654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Inductance
View Details
Inductance Decade Box - LS-400L - Transcat, Inc.
Specs
Type DecadeBox; Inductance
View Details
Decade Substituter - Model LS-400A - IET Labs, Inc.
Specs
Type DecadeBox; Inductance
Special Features Component; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability; Suitable for DC Applications; Suitable for AC Applications
Decades 3
View Details
Inductance Standard - SL - IET Labs, Inc.
Specs
Type Standard; Inductance
Special Features Component; Suitable for DC Applications; Suitable for AC Applications
Range 0.1000 to 10000 mH
View Details