ValueTronics International, Inc. Generator 1396B

Description
The 1396B is a generator from General Radio. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: DC to 2 MHz Signal attenuated >60 dB between bursts Amplitude: >10 VP (7 V RMS) max On-Off times: 10 µs to 10 sec or 1 to 129 periods of switched or other signal Fast and easy, the 1396B Tone-Burst Generator fills the gap between steady-state CW testing and step-function, or pulse, testing of amplifiers, meters, etc. It is ideally suited for applications such as the test and calibration of transducers and amplifiers, the measurement of distortion and transient response of amplifiers and loudspeakers, and the routine testing of filters and AC meters. The unit acts as a fast, coherent switch that alternately interrupts and passes an input signal, thus chopping into bursts a sine wave, or continuous tone, applied to the input.
Description
The 1396B is a generator from General Radio. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: DC to 2 MHz Signal attenuated >60 dB between bursts Amplitude: >10 VP (7 V RMS) max On-Off times: 10 µs to 10 sec or 1 to 129 periods of switched or other signal Fast and easy, the 1396B Tone-Burst Generator fills the gap between steady-state CW testing and step-function, or pulse, testing of amplifiers, meters, etc. It is ideally suited for applications such as the test and calibration of transducers and amplifiers, the measurement of distortion and transient response of amplifiers and loudspeakers, and the routine testing of filters and AC meters. The unit acts as a fast, coherent switch that alternately interrupts and passes an input signal, thus chopping into bursts a sine wave, or continuous tone, applied to the input.

Suppliers

Company
Product
Description
Supplier Links
Generator 1396B
The 1396B is a generator from General Radio. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: DC to 2 MHz Signal attenuated >60 dB between bursts Amplitude: >10 VP (7 V RMS) max On-Off times: 10 µs to 10 sec or 1 to 129 periods of switched or other signal Fast and easy, the 1396B Tone-Burst Generator fills the gap between steady-state CW testing and step-function, or pulse, testing of amplifiers, meters, etc. It is ideally suited for applications such as the test and calibration of transducers and amplifiers, the measurement of distortion and transient response of amplifiers and loudspeakers, and the routine testing of filters and AC meters. The unit acts as a fast, coherent switch that alternately interrupts and passes an input signal, thus chopping into bursts a sine wave, or continuous tone, applied to the input.

The 1396B is a generator from General Radio. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency Range: DC to 2 MHz
  • Signal attenuated >60 dB between bursts
  • Amplitude: >10 VP (7 V RMS) max
  • On-Off times: 10 µs to 10 sec or 1 to 129 periods of switched or other signal

Fast and easy, the 1396B Tone-Burst Generator fills the gap between steady-state CW testing and step-function, or pulse, testing of amplifiers, meters, etc. It is ideally suited for applications such as the test and calibration of transducers and amplifiers, the measurement of distortion and transient response of amplifiers and loudspeakers, and the routine testing of filters and AC meters. The unit acts as a fast, coherent switch that alternately interrupts and passes an input signal, thus chopping into bursts a sine wave, or continuous tone, applied to the input.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 1396B
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Waveform Generator - SDG810 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
Arbitrary Waveform Generators - 1925848 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details