The 1316 is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
The General Radio 1316 Bridge Oscillator covers a frequency range of 10 Hz to 100 kHz in four decade ranges. Output of up to 125 V (or 5 A), adjustable and metered. Accuracy of ±1% of setting with continuously adjustable dial at zero detent position. Features in-phase and quadrature reference outputs. Provides in-line readout dials. Excellent oscillator for use with the 1238 Detector and the 1616 Capacitance Bridge.
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1316 |
| Product Name | Bridge |