ValueTronics International, Inc. Divider 11850C

Description
The 11850C is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 3 GHz Connectors: type-N female Tracking ±0.3 dB, ±3.5° Leveling: 20 dB at 3 GHz Nominal insertion loss: 9.5 dB + 1dB/GHz Input Port Match: DC to 1.3 GHz: 20 dB, 1.3 GHz to 3 GHz: 10 dB The Agilent 11850C connectors are type-N female that provide the reference input and output arm connectors. The Agilent 11851B RF cable kit is suggested. The Agilent 11850C is a 50 Ohm, Three-Way Power Splitter offering excellent tracking and phase match between its output ports. Its operating range is from DC to 1.3 GHz. It is an essential accessory for use with RF network analyzers.
Description
The 11850C is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 3 GHz Connectors: type-N female Tracking ±0.3 dB, ±3.5° Leveling: 20 dB at 3 GHz Nominal insertion loss: 9.5 dB + 1dB/GHz Input Port Match: DC to 1.3 GHz: 20 dB, 1.3 GHz to 3 GHz: 10 dB The Agilent 11850C connectors are type-N female that provide the reference input and output arm connectors. The Agilent 11851B RF cable kit is suggested. The Agilent 11850C is a 50 Ohm, Three-Way Power Splitter offering excellent tracking and phase match between its output ports. Its operating range is from DC to 1.3 GHz. It is an essential accessory for use with RF network analyzers.

Suppliers

Company
Product
Description
Supplier Links
Divider 11850C
The 11850C is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 3 GHz Connectors: type-N female Tracking ±0.3 dB, ±3.5° Leveling: 20 dB at 3 GHz Nominal insertion loss: 9.5 dB + 1dB/GHz Input Port Match: DC to 1.3 GHz: 20 dB, 1.3 GHz to 3 GHz: 10 dB The Agilent 11850C connectors are type-N female that provide the reference input and output arm connectors. The Agilent 11851B RF cable kit is suggested. The Agilent 11850C is a 50 Ohm, Three-Way Power Splitter offering excellent tracking and phase match between its output ports. Its operating range is from DC to 1.3 GHz. It is an essential accessory for use with RF network analyzers.

The 11850C is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired.

Additional Features:

  • Frequency range: DC to 3 GHz
  • Connectors: type-N female
  • Tracking ±0.3 dB, ±3.5°
  • Leveling: 20 dB at 3 GHz
  • Nominal insertion loss: 9.5 dB + 1dB/GHz
  • Input Port Match: DC to 1.3 GHz: 20 dB, 1.3 GHz to 3 GHz: 10 dB

The Agilent 11850C connectors are type-N female that provide the reference input and output arm connectors. The Agilent 11851B RF cable kit is suggested. The Agilent 11850C is a 50 Ohm, Three-Way Power Splitter offering excellent tracking and phase match between its output ports. Its operating range is from DC to 1.3 GHz. It is an essential accessory for use with RF network analyzers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 11850C
Product Name Divider
Frequency 3000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Splitter - APS3606 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Category Passive
View Details
4 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828E - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2-Way Power Dividers/Combiners - NPD2-800-4000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 800.00 to 4000.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HPD0.5-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.00 dB
View Details