ValueTronics International, Inc. Communication Analyzer 11729B

Description
The 11729B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency range: 5 MHz to 18 GHz IF output bandwidth: 5 to 1280 MHz Phase noise and AM noise measurements Low system noise floor The Agilent HP 11729B, combined with an Agilent HP 8662A synthesized signal generator and a baseband spectrum analyzer, form a complete broadband measurement system for phase noise and AM noise testing of microwave oscillators, 5 MHz to 18 GHz. With one versatile measurement system, direct AM noise measurements and two methods of phase noise measurements can be made, at offsets from the carrier of < 1 Hz to 10 MHz. These three operating modes allow a wide variety of sources, from low noise stabilized sources to free-running sources with high drift to be measured. The Agilent HP 11729B/8662A combination includes the critical low noise microwave reference signal (which determines the system noise floor). The wide frequency range and low system noise floor of the Agilent HP 11729B/8662A enable a signal system to be used on a broad range of sources. Typical system noise for a 10 GHz source is less then -123 dBc/Hz at a 10 kHz offset, allowing characterization of most high-performance sources.
Description
The 11729B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency range: 5 MHz to 18 GHz IF output bandwidth: 5 to 1280 MHz Phase noise and AM noise measurements Low system noise floor The Agilent HP 11729B, combined with an Agilent HP 8662A synthesized signal generator and a baseband spectrum analyzer, form a complete broadband measurement system for phase noise and AM noise testing of microwave oscillators, 5 MHz to 18 GHz. With one versatile measurement system, direct AM noise measurements and two methods of phase noise measurements can be made, at offsets from the carrier of < 1 Hz to 10 MHz. These three operating modes allow a wide variety of sources, from low noise stabilized sources to free-running sources with high drift to be measured. The Agilent HP 11729B/8662A combination includes the critical low noise microwave reference signal (which determines the system noise floor). The wide frequency range and low system noise floor of the Agilent HP 11729B/8662A enable a signal system to be used on a broad range of sources. Typical system noise for a 10 GHz source is less then -123 dBc/Hz at a 10 kHz offset, allowing characterization of most high-performance sources.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 11729B - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
11729B
Communication Analyzer 11729B
The 11729B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency range: 5 MHz to 18 GHz IF output bandwidth: 5 to 1280 MHz Phase noise and AM noise measurements Low system noise floor The Agilent HP 11729B, combined with an Agilent HP 8662A synthesized signal generator and a baseband spectrum analyzer, form a complete broadband measurement system for phase noise and AM noise testing of microwave oscillators, 5 MHz to 18 GHz. With one versatile measurement system, direct AM noise measurements and two methods of phase noise measurements can be made, at offsets from the carrier of < 1 Hz to 10 MHz. These three operating modes allow a wide variety of sources, from low noise stabilized sources to free-running sources with high drift to be measured. The Agilent HP 11729B/8662A combination includes the critical low noise microwave reference signal (which determines the system noise floor). The wide frequency range and low system noise floor of the Agilent HP 11729B/8662A enable a signal system to be used on a broad range of sources. Typical system noise for a 10 GHz source is less then -123 dBc/Hz at a 10 kHz offset, allowing characterization of most high-performance sources.

The 11729B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Frequency range: 5 MHz to 18 GHz
  • IF output bandwidth: 5 to 1280 MHz
  • Phase noise and AM noise measurements
  • Low system noise floor

The Agilent HP 11729B, combined with an Agilent HP 8662A synthesized signal generator and a baseband spectrum analyzer, form a complete broadband measurement system for phase noise and AM noise testing of microwave oscillators, 5 MHz to 18 GHz. With one versatile measurement system, direct AM noise measurements and two methods of phase noise measurements can be made, at offsets from the carrier of < 1 Hz to 10 MHz. These three operating modes allow a wide variety of sources, from low noise stabilized sources to free-running sources with high drift to be measured.

The Agilent HP 11729B/8662A combination includes the critical low noise microwave reference signal (which determines the system noise floor). The wide frequency range and low system noise floor of the Agilent HP 11729B/8662A enable a signal system to be used on a broad range of sources. Typical system noise for a 10 GHz source is less then -123 dBc/Hz at a 10 kHz offset, allowing characterization of most high-performance sources.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 11729B
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Vector Network Analyzer - SNA5012A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details