ValueTronics International, Inc. Attenuator 11713B

Description
The 11713B is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. Additional Features: Controls a combination of 2 programmable attenuators and 2 SPDT switches or controls up to 10 SPDT switches 10-microsecond response time 2,000,000 switching cycles GPIB with USB and LAN options for easy remote integration Standard SCPI programming language Full backward compatibility with the Keysight 11713A Drive Power Supply: 24V, single voltage; 1.7 A maximum continuous current User-friendly interface for quick set up, switching, and remote control of automated test equipment (ATE) Built-in counter for easy switch life monitoring Point-to-point connection to Keysight programmable attenuators and switches with 9 optional cable types The Agilent11713B attenuator/switch drivers provide remote or front panel drive control for programmable attenuators and electromechanical or solid state switches. Designed with both benchtop and ATE environments in mind, these attenuator/switch drivers provide an intuitive user interface, a variety of switching options, software programmability and remote control features for quick, easy design validation and automated testing. Front panel push-buttons and an easy-to-read LCD display simplify setup of functions such as voltage, TTL functions, IP address, etc. The 11713B is a LXI Class C compliant instrument, so it can be easily controlled and triggered remotely using a full-featured graphical web interface. This feature is used in high-volume production environments. Software instrument drivers such as IVI-COM provide programming compatibility with popular application development environments and support PC industry standards such as Component Object Model (COM). Standard GPIB connectivity supports automated programmed scripting and ensures backward compatibility to Agilent 11713A attenuator/switch drivers.
Description
The 11713B is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. Additional Features: Controls a combination of 2 programmable attenuators and 2 SPDT switches or controls up to 10 SPDT switches 10-microsecond response time 2,000,000 switching cycles GPIB with USB and LAN options for easy remote integration Standard SCPI programming language Full backward compatibility with the Keysight 11713A Drive Power Supply: 24V, single voltage; 1.7 A maximum continuous current User-friendly interface for quick set up, switching, and remote control of automated test equipment (ATE) Built-in counter for easy switch life monitoring Point-to-point connection to Keysight programmable attenuators and switches with 9 optional cable types The Agilent11713B attenuator/switch drivers provide remote or front panel drive control for programmable attenuators and electromechanical or solid state switches. Designed with both benchtop and ATE environments in mind, these attenuator/switch drivers provide an intuitive user interface, a variety of switching options, software programmability and remote control features for quick, easy design validation and automated testing. Front panel push-buttons and an easy-to-read LCD display simplify setup of functions such as voltage, TTL functions, IP address, etc. The 11713B is a LXI Class C compliant instrument, so it can be easily controlled and triggered remotely using a full-featured graphical web interface. This feature is used in high-volume production environments. Software instrument drivers such as IVI-COM provide programming compatibility with popular application development environments and support PC industry standards such as Component Object Model (COM). Standard GPIB connectivity supports automated programmed scripting and ensures backward compatibility to Agilent 11713A attenuator/switch drivers.

Suppliers

Company
Product
Description
Supplier Links
Attenuator 11713B
The 11713B is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. Additional Features: Controls a combination of 2 programmable attenuators and 2 SPDT switches or controls up to 10 SPDT switches 10-microsecond response time 2,000,000 switching cycles GPIB with USB and LAN options for easy remote integration Standard SCPI programming language Full backward compatibility with the Keysight 11713A Drive Power Supply: 24V, single voltage; 1.7 A maximum continuous current User-friendly interface for quick set up, switching, and remote control of automated test equipment (ATE) Built-in counter for easy switch life monitoring Point-to-point connection to Keysight programmable attenuators and switches with 9 optional cable types The Agilent11713B attenuator/switch drivers provide remote or front panel drive control for programmable attenuators and electromechanical or solid state switches. Designed with both benchtop and ATE environments in mind, these attenuator/switch drivers provide an intuitive user interface, a variety of switching options, software programmability and remote control features for quick, easy design validation and automated testing. Front panel push-buttons and an easy-to-read LCD display simplify setup of functions such as voltage, TTL functions, IP address, etc. The 11713B is a LXI Class C compliant instrument, so it can be easily controlled and triggered remotely using a full-featured graphical web interface. This feature is used in high-volume production environments. Software instrument drivers such as IVI-COM provide programming compatibility with popular application development environments and support PC industry standards such as Component Object Model (COM). Standard GPIB connectivity supports automated programmed scripting and ensures backward compatibility to Agilent 11713A attenuator/switch drivers.

The 11713B is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high.

Additional Features:

  • Controls a combination of 2 programmable attenuators and 2 SPDT switches or controls up to 10 SPDT switches
  • 10-microsecond response time
  • 2,000,000 switching cycles
  • GPIB with USB and LAN options for easy remote integration
  • Standard SCPI programming language
  • Full backward compatibility with the Keysight 11713A
  • Drive Power Supply: 24V, single voltage; 1.7 A maximum continuous current
  • User-friendly interface for quick set up, switching, and remote control of automated test equipment (ATE)
  • Built-in counter for easy switch life monitoring
  • Point-to-point connection to Keysight programmable attenuators and switches with 9 optional cable types

The Agilent11713B attenuator/switch drivers provide remote or front panel drive control for programmable attenuators and electromechanical or solid state switches. Designed with both benchtop and ATE environments in mind, these attenuator/switch drivers provide an intuitive user interface, a variety of switching options, software programmability and remote control features for quick, easy design validation and automated testing. Front panel push-buttons and an easy-to-read LCD display simplify setup of functions such as voltage, TTL functions, IP address, etc.

The 11713B is a LXI Class C compliant instrument, so it can be easily controlled and triggered remotely using a full-featured graphical web interface. This feature is used in high-volume production environments. Software instrument drivers such as IVI-COM provide programming compatibility with popular application development environments and support PC industry standards such as Component Object Model (COM). Standard GPIB connectivity supports automated programmed scripting and ensures backward compatibility to Agilent 11713A attenuator/switch drivers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 11713B
Product Name Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Chip Equalizers: DC-40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 40 GHz
View Details
7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
RF Attenuators - 2237205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details
Fixed Attenuators - NFA18K2 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details