ValueTronics International, Inc. Probe Amplifier 1169A

Description
The 1169A is a Probe Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Bandwidth: 12 GHz specified, 13 GHz typical Dynamic Range: 3.3 V peak-to-peak DC Offset Range: +/- 16V Maximum Voltage: +/- 30V Differential Input R: 50 kOhm Differential Input C: 0.21 pF Single Ended Input R: 25 kOhm Single Ended Input C: 0.35 pF Connectivity: Keysight Agilent HP E2669A Differential/Single- ended Connectivity Kit, Keysight Agilent HP E2668A Single-ended Connectivity Kit, Keysight Agilent HP N2880A InfiniiMax in-line attenuator, Keysight Agilent HP N2881A DC blocking capacitors The Keysight Agilent HP 1169A with 12 GHz, InfiniiMax probing system is designed to be used with DSO/DSA91204A Infiniium oscilloscopes and also provides a full real-time bandwidth up to 12 GHz. The award winning InfiniiMax probing system supports even the most demanding mechanical access requirements without sacrificing it’s performance.
Datasheet
Description
The 1169A is a Probe Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Bandwidth: 12 GHz specified, 13 GHz typical Dynamic Range: 3.3 V peak-to-peak DC Offset Range: +/- 16V Maximum Voltage: +/- 30V Differential Input R: 50 kOhm Differential Input C: 0.21 pF Single Ended Input R: 25 kOhm Single Ended Input C: 0.35 pF Connectivity: Keysight Agilent HP E2669A Differential/Single- ended Connectivity Kit, Keysight Agilent HP E2668A Single-ended Connectivity Kit, Keysight Agilent HP N2880A InfiniiMax in-line attenuator, Keysight Agilent HP N2881A DC blocking capacitors The Keysight Agilent HP 1169A with 12 GHz, InfiniiMax probing system is designed to be used with DSO/DSA91204A Infiniium oscilloscopes and also provides a full real-time bandwidth up to 12 GHz. The award winning InfiniiMax probing system supports even the most demanding mechanical access requirements without sacrificing it’s performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe Amplifier - 1169A - ValueTronics International, Inc.
Elgin, IL, USA
Probe Amplifier
1169A
Probe Amplifier 1169A
The 1169A is a Probe Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Bandwidth: 12 GHz specified, 13 GHz typical Dynamic Range: 3.3 V peak-to-peak DC Offset Range: +/- 16V Maximum Voltage: +/- 30V Differential Input R: 50 kOhm Differential Input C: 0.21 pF Single Ended Input R: 25 kOhm Single Ended Input C: 0.35 pF Connectivity: Keysight Agilent HP E2669A Differential/Single- ended Connectivity Kit, Keysight Agilent HP E2668A Single-ended Connectivity Kit, Keysight Agilent HP N2880A InfiniiMax in-line attenuator, Keysight Agilent HP N2881A DC blocking capacitors The Keysight Agilent HP 1169A with 12 GHz, InfiniiMax probing system is designed to be used with DSO/DSA91204A Infiniium oscilloscopes and also provides a full real-time bandwidth up to 12 GHz. The award winning InfiniiMax probing system supports even the most demanding mechanical access requirements without sacrificing it’s performance.

The 1169A is a Probe Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Bandwidth: 12 GHz specified, 13 GHz typical
  • Dynamic Range: 3.3 V peak-to-peak
  • DC Offset Range: +/- 16V
  • Maximum Voltage: +/- 30V
  • Differential Input R: 50 kOhm
  • Differential Input C: 0.21 pF
  • Single Ended Input R: 25 kOhm
  • Single Ended Input C: 0.35 pF
  • Connectivity: Keysight Agilent HP E2669A Differential/Single-ended Connectivity Kit, Keysight Agilent HP E2668A Single-ended Connectivity Kit, Keysight Agilent HP N2880A InfiniiMax in-line attenuator, Keysight Agilent HP N2881A DC blocking capacitors

The Keysight Agilent HP 1169A with 12 GHz, InfiniiMax probing system is designed to be used with DSO/DSA91204A Infiniium oscilloscopes and also provides a full real-time bandwidth up to 12 GHz. The award winning InfiniiMax probing system supports even the most demanding mechanical access requirements without sacrificing it’s performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 1169A
Product Name Probe Amplifier
Unlock Full Specs
to access all available technical data

Similar Products