ValueTronics International, Inc. Directional Coupler 11692D

Description
The 11692D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Wide frequency coverage simplifies testing High directivity Ideal for reflectometer measurements Frequency Range: 2 to 18 GHz Nominal Coupling: 20 dB Max. Coupling Variation: ±1 dB incident to test port Min. Directivity: 2 to 8 GHz: 30 dB, 8 to 18 GHz: 26 dB, 24 dB with type-N connector on the test port (Agilent 11692D) or on the input port (Keysight Agilent HP 11691D) SWR Primary Line Max (50 Ohm Nom.): 2 to 12.4 GHz: 1.3, 12.4 to 18 GHz: 1.4 With 30 dB directivity to 8 GHz and 26 dB to 18 GHz, the Agilent 11692D is useful for broadband reflectometry. It features many connector options to match test device requirements. The dual couplers make it possible to measure both reflection and transmission parameters of a device under test at one time.
Datasheet
Description
The 11692D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Wide frequency coverage simplifies testing High directivity Ideal for reflectometer measurements Frequency Range: 2 to 18 GHz Nominal Coupling: 20 dB Max. Coupling Variation: ±1 dB incident to test port Min. Directivity: 2 to 8 GHz: 30 dB, 8 to 18 GHz: 26 dB, 24 dB with type-N connector on the test port (Agilent 11692D) or on the input port (Keysight Agilent HP 11691D) SWR Primary Line Max (50 Ohm Nom.): 2 to 12.4 GHz: 1.3, 12.4 to 18 GHz: 1.4 With 30 dB directivity to 8 GHz and 26 dB to 18 GHz, the Agilent 11692D is useful for broadband reflectometry. It features many connector options to match test device requirements. The dual couplers make it possible to measure both reflection and transmission parameters of a device under test at one time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - 11692D - ValueTronics International, Inc.
Elgin, IL, USA
Directional Coupler
11692D
Directional Coupler 11692D
The 11692D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Wide frequency coverage simplifies testing High directivity Ideal for reflectometer measurements Frequency Range: 2 to 18 GHz Nominal Coupling: 20 dB Max. Coupling Variation: ±1 dB incident to test port Min. Directivity: 2 to 8 GHz: 30 dB, 8 to 18 GHz: 26 dB, 24 dB with type-N connector on the test port (Agilent 11692D) or on the input port (Keysight Agilent HP 11691D) SWR Primary Line Max (50 Ohm Nom.): 2 to 12.4 GHz: 1.3, 12.4 to 18 GHz: 1.4 With 30 dB directivity to 8 GHz and 26 dB to 18 GHz, the Agilent 11692D is useful for broadband reflectometry. It features many connector options to match test device requirements. The dual couplers make it possible to measure both reflection and transmission parameters of a device under test at one time.

The 11692D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few.

Additional Features:

  • Wide frequency coverage simplifies testing
  • High directivity
  • Ideal for reflectometer measurements
  • Frequency Range: 2 to 18 GHz
  • Nominal Coupling: 20 dB
  • Max. Coupling Variation: ±1 dB incident to test port
  • Min. Directivity: 2 to 8 GHz: 30 dB, 8 to 18 GHz: 26 dB, 24 dB with type-N connector on the test port (Agilent 11692D) or on the input port (Keysight Agilent HP 11691D)
  • SWR Primary Line Max (50 Ohm Nom.): 2 to 12.4 GHz: 1.3, 12.4 to 18 GHz: 1.4

With 30 dB directivity to 8 GHz and 26 dB to 18 GHz, the Agilent 11692D is useful for broadband reflectometry. It features many connector options to match test device requirements. The dual couplers make it possible to measure both reflection and transmission parameters of a device under test at one time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Couplers
Product Number 11692D
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Directional Coupler - 5o5533150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
View Details
6.8 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - DBTC-6-4-75LX+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers