ValueTronics International, Inc. Calibrator 11683A

Description
The 11683A is a calibrator from HP. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Calibration uncertainty: ±0.25% in all ranges. Power: 100, 120, 220, or 240 VAC +5%, -10%, 48-440 Hz, less than 10 VA. Has polarity switch which tests the Auto-Zero circuit. The Keysight Agilent HP 11683A Range Calibrator is specifically designed for use with the Keysight Agilent HP 435B, 436A, 437B, 438A, 70100A, and E1416A power meters. It allows verification of full-scale meter readings on all ranges, as well as meter tracking. Simply connect the cable between the power meter and calibrator. The CAL ADJ control on the power meter is used to set the meter to full scale on the 1 mW range. The calibrator and meter are then stepped through the other ranges verifying accuracy within ±1% plus noise and drift.
Description
The 11683A is a calibrator from HP. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Calibration uncertainty: ±0.25% in all ranges. Power: 100, 120, 220, or 240 VAC +5%, -10%, 48-440 Hz, less than 10 VA. Has polarity switch which tests the Auto-Zero circuit. The Keysight Agilent HP 11683A Range Calibrator is specifically designed for use with the Keysight Agilent HP 435B, 436A, 437B, 438A, 70100A, and E1416A power meters. It allows verification of full-scale meter readings on all ranges, as well as meter tracking. Simply connect the cable between the power meter and calibrator. The CAL ADJ control on the power meter is used to set the meter to full scale on the 1 mW range. The calibrator and meter are then stepped through the other ranges verifying accuracy within ±1% plus noise and drift.

Suppliers

Company
Product
Description
Supplier Links
Calibrator 11683A
The 11683A is a calibrator from HP. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Calibration uncertainty: ±0.25% in all ranges. Power: 100, 120, 220, or 240 VAC +5%, -10%, 48-440 Hz, less than 10 VA. Has polarity switch which tests the Auto-Zero circuit. The Keysight Agilent HP 11683A Range Calibrator is specifically designed for use with the Keysight Agilent HP 435B, 436A, 437B, 438A, 70100A, and E1416A power meters. It allows verification of full-scale meter readings on all ranges, as well as meter tracking. Simply connect the cable between the power meter and calibrator. The CAL ADJ control on the power meter is used to set the meter to full scale on the 1 mW range. The calibrator and meter are then stepped through the other ranges verifying accuracy within ±1% plus noise and drift.

The 11683A is a calibrator from HP. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Calibration uncertainty: ±0.25% in all ranges.
  • Power: 100, 120, 220, or 240 VAC +5%, -10%, 48-440 Hz, less than 10 VA.
  • Has polarity switch which tests the Auto-Zero circuit.

The Keysight Agilent HP 11683A Range Calibrator is specifically designed for use with the Keysight Agilent HP 435B, 436A, 437B, 438A, 70100A, and E1416A power meters. It allows verification of full-scale meter readings on all ranges, as well as meter tracking. Simply connect the cable between the power meter and calibrator. The CAL ADJ control on the power meter is used to set the meter to full scale on the 1 mW range. The calibrator and meter are then stepped through the other ranges verifying accuracy within ±1% plus noise and drift.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 11683A
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Primary Standard Gas Calibration-CalTrak® 800 -  - Sierra Instruments, Inc.
Specs
Calibrator Style Portable; Battery Powered
Environmental Properties Flow
User Interface Digital Front Panel; Computer Interface
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
VNA Calibration Kit - N912 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details