ValueTronics International, Inc. Detector 11664D

Description
The 11664D is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency Range: 26.5-40 Connector Type: WR-28 Return Loss: 12 dB The Keysight Agilent HP 11664D covers from 26.5 to 40 GHz. The Keysight Agilent HP 11664 series detectors are designed to operate with the Keysight Agilent HP 8757, 8756 and 8755 scalar analyzers in AC mode only. The 11664D detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.
Description
The 11664D is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency Range: 26.5-40 Connector Type: WR-28 Return Loss: 12 dB The Keysight Agilent HP 11664D covers from 26.5 to 40 GHz. The Keysight Agilent HP 11664 series detectors are designed to operate with the Keysight Agilent HP 8757, 8756 and 8755 scalar analyzers in AC mode only. The 11664D detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

Suppliers

Company
Product
Description
Supplier Links
Detector 11664D
The 11664D is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency Range: 26.5-40 Connector Type: WR-28 Return Loss: 12 dB The Keysight Agilent HP 11664D covers from 26.5 to 40 GHz. The Keysight Agilent HP 11664 series detectors are designed to operate with the Keysight Agilent HP 8757, 8756 and 8755 scalar analyzers in AC mode only. The 11664D detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

The 11664D is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you

Additional Features:

  • Frequency Range: 26.5-40
  • Connector Type: WR-28
  • Return Loss: 12 dB

The Keysight Agilent HP 11664D covers from 26.5 to 40 GHz. The Keysight Agilent HP 11664 series detectors are designed to operate with the Keysight Agilent HP 8757, 8756 and 8755 scalar analyzers in AC mode only. The 11664D detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 11664D
Product Name Detector
Frequency Range 4.00E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 1820S - 1820S - KRYTAR, Inc.
Specs
Frequency Range 1000 to 18000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
0.01-12.4GHz Negative SMA Coaxial Detector - ZRD20S-12N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 12400 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details