ValueTronics International, Inc. Detector 11664A

Description
The 11664A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency Range: 10 MHz to 18 GHz Dynamic Range: +16 to -60 dBm Connector: N-Male The Keysight Agilent HP 11664A Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664A detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.
Description
The 11664A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency Range: 10 MHz to 18 GHz Dynamic Range: +16 to -60 dBm Connector: N-Male The Keysight Agilent HP 11664A Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664A detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

Suppliers

Company
Product
Description
Supplier Links
Detector 11664A
The 11664A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency Range: 10 MHz to 18 GHz Dynamic Range: +16 to -60 dBm Connector: N-Male The Keysight Agilent HP 11664A Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664A detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

The 11664A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you

Additional Features:

  • Frequency Range: 10 MHz to 18 GHz
  • Dynamic Range: +16 to -60 dBm
  • Connector: N-Male

The Keysight Agilent HP 11664A Detector is designed to operate with the Keysight Agilent HP 8757, 8756, and 8755 Scalar Analyzers in AC mode only. The 11664A detects the envelope of the 27.8 kHz modulated RF signal to be displayed on the scalar network analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 11664A
Product Name Detector
Frequency Range 1.80E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Smart Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
Planar Doped Barrier Detectors 703A - 703A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMA
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
Power Detectors -  - MACOM
Specs
Frequency Range 5000 to 45000 MHz
Standards and Certifications RoHS
View Details