ValueTronics International, Inc. DC Power Supply 1122A

Description
The 1122A is a DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Probe Driving Capability: Four active probes Power Required: 115 or 230 volts +/-10%, 50 to 400 Hz, 40 W (With four probes) The Agilent 1122A Power Supply is a fully transistorized, regulated power supply providing operating voltages for operation of oscilloscope probes. The supply is designed to provide all power requirements for simultaneous operation of up to four Agilent active probes. The 1122A consists of a fused input circuit with selectable transformer primary windings for operation from a 115-volt or 230-volt power source. The input transformer drives two seperate rectifier and regulator networks referenced to power ground. The power ground circuit is isolated from the chassis ground circuit to avoid gfround loops between the supply and the connected probes.
Description
The 1122A is a DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Probe Driving Capability: Four active probes Power Required: 115 or 230 volts +/-10%, 50 to 400 Hz, 40 W (With four probes) The Agilent 1122A Power Supply is a fully transistorized, regulated power supply providing operating voltages for operation of oscilloscope probes. The supply is designed to provide all power requirements for simultaneous operation of up to four Agilent active probes. The 1122A consists of a fused input circuit with selectable transformer primary windings for operation from a 115-volt or 230-volt power source. The input transformer drives two seperate rectifier and regulator networks referenced to power ground. The power ground circuit is isolated from the chassis ground circuit to avoid gfround loops between the supply and the connected probes.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 1122A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1122A
DC Power Supply 1122A
The 1122A is a DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Probe Driving Capability: Four active probes Power Required: 115 or 230 volts +/-10%, 50 to 400 Hz, 40 W (With four probes) The Agilent 1122A Power Supply is a fully transistorized, regulated power supply providing operating voltages for operation of oscilloscope probes. The supply is designed to provide all power requirements for simultaneous operation of up to four Agilent active probes. The 1122A consists of a fused input circuit with selectable transformer primary windings for operation from a 115-volt or 230-volt power source. The input transformer drives two seperate rectifier and regulator networks referenced to power ground. The power ground circuit is isolated from the chassis ground circuit to avoid gfround loops between the supply and the connected probes.

The 1122A is a DC power supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Probe Driving Capability: Four active probes
  • Power Required: 115 or 230 volts +/-10%, 50 to 400 Hz, 40 W (With four probes)

The Agilent 1122A Power Supply is a fully transistorized, regulated power supply providing operating voltages for operation of oscilloscope probes. The supply is designed to provide all power requirements for simultaneous operation of up to four Agilent active probes. The 1122A consists of a fused input circuit with selectable transformer primary windings for operation from a 115-volt or 230-volt power source. The input transformer drives two seperate rectifier and regulator networks referenced to power ground. The power ground circuit is isolated from the chassis ground circuit to avoid gfround loops between the supply and the connected probes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1122A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10200-70-3u-27442 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - LS2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details