ValueTronics International, Inc. Generator 1000A

Description
The 1000A is a generator from Sound Technology. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Tuning Range: 88-108 MHz 6:1 planetary drive provides better than 10 kHz tuning resolution Drift: No adjustment required after station frequency is set following 1/2 hour warmup Total Harmonic Distortion: Less than 0.1% THD at 1 kHz, 100% modulation Residual FM: Less than 75 Hz, 20 Hz to 15 kHz Residential 38 kHz Subcarrier: Less than 0.5% Output Level: 0.5 to 30,000 mV into 50 Ohm load, continuously adjustable Output Impedance: 50 Ohm, VSWR less than 1.3, 200 VDC isolation Stereo Separation: Greater than 50 dB at 1 kHz The Sound Technology 1000A FM Alignment Generator combine to form a miniature precision fm transmitter. This system converts program material from a phonograph or tape recorder into an extremely high quality fm stereo signal anywhere in the broadcast band. With the 1000A system you can easily and effectively demonstrate fm receiver performance with listening tests.
Datasheet
Description
The 1000A is a generator from Sound Technology. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Tuning Range: 88-108 MHz 6:1 planetary drive provides better than 10 kHz tuning resolution Drift: No adjustment required after station frequency is set following 1/2 hour warmup Total Harmonic Distortion: Less than 0.1% THD at 1 kHz, 100% modulation Residual FM: Less than 75 Hz, 20 Hz to 15 kHz Residential 38 kHz Subcarrier: Less than 0.5% Output Level: 0.5 to 30,000 mV into 50 Ohm load, continuously adjustable Output Impedance: 50 Ohm, VSWR less than 1.3, 200 VDC isolation Stereo Separation: Greater than 50 dB at 1 kHz The Sound Technology 1000A FM Alignment Generator combine to form a miniature precision fm transmitter. This system converts program material from a phonograph or tape recorder into an extremely high quality fm stereo signal anywhere in the broadcast band. With the 1000A system you can easily and effectively demonstrate fm receiver performance with listening tests.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 1000A
The 1000A is a generator from Sound Technology. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Tuning Range: 88-108 MHz 6:1 planetary drive provides better than 10 kHz tuning resolution Drift: No adjustment required after station frequency is set following 1/2 hour warmup Total Harmonic Distortion: Less than 0.1% THD at 1 kHz, 100% modulation Residual FM: Less than 75 Hz, 20 Hz to 15 kHz Residential 38 kHz Subcarrier: Less than 0.5% Output Level: 0.5 to 30,000 mV into 50 Ohm load, continuously adjustable Output Impedance: 50 Ohm, VSWR less than 1.3, 200 VDC isolation Stereo Separation: Greater than 50 dB at 1 kHz The Sound Technology 1000A FM Alignment Generator combine to form a miniature precision fm transmitter. This system converts program material from a phonograph or tape recorder into an extremely high quality fm stereo signal anywhere in the broadcast band. With the 1000A system you can easily and effectively demonstrate fm receiver performance with listening tests.

The 1000A is a generator from Sound Technology. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Tuning Range: 88-108 MHz
  • 6:1 planetary drive provides better than 10 kHz tuning resolution
  • Drift: No adjustment required after station frequency is set following 1/2 hour warmup
  • Total Harmonic Distortion: Less than 0.1% THD at 1 kHz, 100% modulation
  • Residual FM: Less than 75 Hz, 20 Hz to 15 kHz
  • Residential 38 kHz Subcarrier: Less than 0.5%
  • Output Level: 0.5 to 30,000 mV into 50 Ohm load, continuously adjustable
  • Output Impedance: 50 Ohm, VSWR less than 1.3, 200 VDC isolation
  • Stereo Separation: Greater than 50 dB at 1 kHz

The Sound Technology 1000A FM Alignment Generator combine to form a miniature precision fm transmitter. This system converts program material from a phonograph or tape recorder into an extremely high quality fm stereo signal anywhere in the broadcast band. With the 1000A system you can easily and effectively demonstrate fm receiver performance with listening tests.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 1000A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 8092713 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details