Valtra, Inc. Eye Bolt EB-220

Description
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Swing Eyebolt
Description
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Swing Eyebolt

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - EB-220 - Reid Supply
Norton Shores, MI, United States
Eye Bolt
EB-220
Eye Bolt EB-220
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Swing Eyebolt

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support.


. Swing Eyebolt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Eyebolts
Product Number EB-220
Product Name Eye Bolt
Special Eyebolt Type Shoulder
Material Stainless Steel; Stainless Steel
Thread Size 1/4-20
Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Swivel Eye Bolts - 47682 - Jergens, Inc.
Specs
Features Swivel
Thread Size M12 x 1.75
Maximum Load 0.3859 tons (0.3501 metric tons)
View Details
Swivel Eye Bolt Codipro SS SEB WLL ton 0.2 - 4215SSSEBM8 - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 0.2205 tons (0.2000 metric tons)
View Details
Eye Bolts - 673658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Finish Galvanized
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details