Valtra, Inc. Low-Profile Clamping Levers D4-50A

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a Un Threaded Reamed. The strong 1.56 in diameter body and offset 6.50 in arm are made of stainless steel with a Steel ball knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a Un Threaded Reamed. The strong 1.56 in diameter body and offset 6.50 in arm are made of stainless steel with a Steel ball knob.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - D4-50A - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
D4-50A
Low-Profile Clamping Levers D4-50A
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a Un Threaded Reamed. The strong 1.56 in diameter body and offset 6.50 in arm are made of stainless steel with a Steel ball knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Female Low-Profile Clamping Lever has a Un Threaded Reamed. The strong 1.56 in diameter body and offset 6.50 in arm are made of stainless steel with a Steel ball knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number D4-50A
Product Name Low-Profile Clamping Levers
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
LARGE HANDLE WITH LATCH - MDHL-SPS640 - MDHL-SPS640 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Round Aluminum Instrumentation Handle - 7175 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Handles - HM1268-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details