Valtra, Inc. Low-Profile Clamping Levers D4-25A

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 3/8-16 Threaded. The strong .78 in diameter body and offset 3.31 in arm are made of stainless steel with a Steel ball knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 3/8-16 Threaded. The strong .78 in diameter body and offset 3.31 in arm are made of stainless steel with a Steel ball knob.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - D4-25A - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
D4-25A
Low-Profile Clamping Levers D4-25A
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 3/8-16 Threaded. The strong .78 in diameter body and offset 3.31 in arm are made of stainless steel with a Steel ball knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Female Low-Profile Clamping Lever has a 3/8-16 Threaded. The strong .78 in diameter body and offset 3.31 in arm are made of stainless steel with a Steel ball knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number D4-25A
Product Name Low-Profile Clamping Levers
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
FLUSH PULL (STAINLESS STEEL CUP) - HH-DS114S - HH-DS114S - Sugatsune America, Inc.
Specs
Handle Type FlushPull; 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
Round Aluminum Instrumentation Handle - 518 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Handles - HM1274-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers