Imao-Fixtureworks Steel Equipment Handle MH11

Description
Body Steel (SUM22L) Chrome plated finish
Request a Quote
Description
Body Steel (SUM22L) Chrome plated finish
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Steel Equipment Handle, part number MH11, is constructed from SUM22L steel and features a chrome-plated finish for enhanced durability and corrosion resistance. It has a load capacity of 1000 N and weighs 190 g. The handle is designed for easy installation with two M8vó1.25 mounting holes. This product is suitable for applications requiring a robust and reliable handle solution.

Datasheet Summary
Powered by GS/AI

The Steel Equipment Handle, part number MH11, is constructed from SUM22L steel and features a chrome-plated finish for enhanced durability and corrosion resistance. It has a load capacity of 1000 N and weighs 190 g. The handle is designed for easy installation with two M8vó1.25 mounting holes. This product is suitable for applications requiring a robust and reliable handle solution.

Suppliers

Company
Product
Description
Supplier Links
Steel Equipment Handle - MH11 - Imao-Fixtureworks
Fraser, MI, United States
Steel Equipment Handle
MH11
Steel Equipment Handle MH11
Body Steel (SUM22L) Chrome plated finish

Body

  • Steel (SUM22L)
  • Chrome plated finish
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number MH11
Product Name Steel Equipment Handle
Handle Type 2-point Handle
Colors / Finishes Available Chrome Plated Finish
Handle Material Metal
Material Description Steel (SUM22L)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical-handle Hold-down Snap Clamp (Mini) - QLSNDM - Imao-Fixtureworks
Specs
Colors / Finishes Available Quenched and Tempered, Black Oxide Finish; Electroless Nickel Plated
Handle Material Metal
Material Description Body: S45C / SCS13 Steel; Clamping Arm / Handle: SCM440 / SCS13; Clamping Spindle: SUS304 / SCM435 / SUS304
View Details
Steel Handle - SA, RA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Hard Chrome Plated
Features Revolving Handle (optional feature)
Handle Material Metal
View Details
Metal Adjustable Handle - FKFT / FKRT - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black Coated
Features Locking/Latching
View Details
Locking Lever - LL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type Lever
Colors / Finishes Available Melamine Coated, Black
Features Locking/Latching
View Details