Valtra, Inc. Dished Hand Wheel Without Handle: 6.00 in Diameter, 3 Spokes, Blank A23-6

Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Chrome plated cast iron offset handwheel. 3 Spoke Design. Handwheel is tapped for handle. Fixed handle part #: B5-31. Revolving handle Part #: B6-31.
Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Chrome plated cast iron offset handwheel. 3 Spoke Design. Handwheel is tapped for handle. Fixed handle part #: B5-31. Revolving handle Part #: B6-31.

Suppliers

Company
Product
Description
Supplier Links
Dished Hand Wheel Without Handle: 6.00 in Diameter, 3 Spokes, Blank - A23-6 - Reid Supply
Norton Shores, MI, United States
Dished Hand Wheel Without Handle: 6.00 in Diameter, 3 Spokes, Blank
A23-6
Dished Hand Wheel Without Handle: 6.00 in Diameter, 3 Spokes, Blank A23-6
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Chrome plated cast iron offset handwheel. 3 Spoke Design. Handwheel is tapped for handle. Fixed handle part #: B5-31. Revolving handle Part #: B6-31.

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals.
For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel.
At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs.
See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide.


. Chrome plated cast iron offset handwheel. 3 Spoke Design. Handwheel is tapped for handle. Fixed handle part #: B5-31. Revolving handle Part #: B6-31.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handwheels
Product Number A23-6
Product Name Dished Hand Wheel Without Handle: 6.00 in Diameter, 3 Spokes, Blank
Style Spoked; Dished
Bore Shape Blank
Material CastIron; Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Spoked Indicator Handwheel - DHW - Imao-Fixtureworks
Specs
Style Spoked
Bore Shape Solid / Starter Hole
Material Aluminum
View Details
Hand Wheels - 1612011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Foldaway; Fold Down
Outside Diameter 6.3 inch (160 mm)
View Details
Plastic Solid Handwheels with Revolving Handle by ELESA® - 22803 - Jergens, Inc.
Specs
Style Solid
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Handle Revolving
View Details
Flat Handwheel - F-315 - NBK America LLC
Specs
Style Spoked; Flat
Outside Diameter 2.36 inch (60 mm)
View Details