Valhalla Scientific, Inc. Standard 2724A

Description
The 2724A is a used Resistance Standard from Valhalla Scientific. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The Valhalla Scientific 2724A, Resistance Standard, that provides over 10 million resistance values ranging from 100 micro-ohms to 11 gigohms. The unit accomplishes this feat by using microprocessor technology coupled with an extremely high resolution A/D converter to "synthesize" the programmed value of resistance.
Description
The 2724A is a used Resistance Standard from Valhalla Scientific. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The Valhalla Scientific 2724A, Resistance Standard, that provides over 10 million resistance values ranging from 100 micro-ohms to 11 gigohms. The unit accomplishes this feat by using microprocessor technology coupled with an extremely high resolution A/D converter to "synthesize" the programmed value of resistance.

Suppliers

Company
Product
Description
Supplier Links
Standard 2724A
The 2724A is a used Resistance Standard from Valhalla Scientific. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The Valhalla Scientific 2724A, Resistance Standard, that provides over 10 million resistance values ranging from 100 micro-ohms to 11 gigohms. The unit accomplishes this feat by using microprocessor technology coupled with an extremely high resolution A/D converter to "synthesize" the programmed value of resistance.

The 2724A is a used Resistance Standard from Valhalla Scientific. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

The Valhalla Scientific 2724A, Resistance Standard, that provides over 10 million resistance values ranging from 100 micro-ohms to 11 gigohms. The unit accomplishes this feat by using microprocessor technology coupled with an extremely high resolution A/D converter to "synthesize" the programmed value of resistance.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Resistance Standards and Decades
Product Number 2724A
Product Name Standard
Type Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 9119948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
View Details
Resistance Selector - Ohm-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type DecadeBox; Resistance
Special Features Stand Alone or Bench
Decades 7
View Details
Temperature Controlled Fixed Resistor - Model 456 - Isotech North America
Specs
Type Standard; Resistance; Oil Filled
Special Features Stand Alone or Bench; Suitable for AC Applications; Suitable for DC Applications
Temperature Coefficient 0.0 ±ppm/°C
View Details
Intrinsically Safe Process Calibrator - MC2-IS - Beamex Oy Ab
Specs
Type Current (optional feature); Resistance (optional feature); Voltage (optional feature); RTD Simulator (optional feature)
Special Features Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard; Suitable for DC Applications
Operating Temperature -10 to 50 C (14 to 122 F)
View Details