Valhalla Scientific, Inc. Calibrator 2701B

Description
The 2701B is a calibrator from Valhalla Scientific. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: The 2701B Programmable Precision DC Voltage Standard features four voltage ranges of 1.2, 12, 120, and 1200 volts with 6 digit resolution. The 2701B accuracy is +/- 10 ppm + 4ppm of range + 2 uV. Load regulation is 10 ppm from no load to full load (20 mA). A proprietary design in the 2701B eliminates the contribution of switch resistance to divider accuracy and stability. Option TL-3 adds a GPIB interface to the 2701B.
Description
The 2701B is a calibrator from Valhalla Scientific. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: The 2701B Programmable Precision DC Voltage Standard features four voltage ranges of 1.2, 12, 120, and 1200 volts with 6 digit resolution. The 2701B accuracy is +/- 10 ppm + 4ppm of range + 2 uV. Load regulation is 10 ppm from no load to full load (20 mA). A proprietary design in the 2701B eliminates the contribution of switch resistance to divider accuracy and stability. Option TL-3 adds a GPIB interface to the 2701B.

Suppliers

Company
Product
Description
Supplier Links
Calibrator 2701B
The 2701B is a calibrator from Valhalla Scientific. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: The 2701B Programmable Precision DC Voltage Standard features four voltage ranges of 1.2, 12, 120, and 1200 volts with 6 digit resolution. The 2701B accuracy is +/- 10 ppm + 4ppm of range + 2 uV. Load regulation is 10 ppm from no load to full load (20 mA). A proprietary design in the 2701B eliminates the contribution of switch resistance to divider accuracy and stability. Option TL-3 adds a GPIB interface to the 2701B.

The 2701B is a calibrator from Valhalla Scientific. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

The 2701B Programmable Precision DC Voltage Standard features four voltage ranges of 1.2, 12, 120, and 1200 volts with 6 digit resolution. The 2701B accuracy is +/- 10 ppm + 4ppm of range + 2 uV. Load regulation is 10 ppm from no load to full load (20 mA). A proprietary design in the 2701B eliminates the contribution of switch resistance to divider accuracy and stability. Option TL-3 adds a GPIB interface to the 2701B.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 2701B
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details