Valhalla Scientific, Inc. Calibrator 2555A

Description
The 2555A is a calibrator from Valhalla Scientific. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Dynamic Range: 0 to 200% of range up to maximum rated output Maximum Output Current: 100A DC or RMS AC DC Accuracy: (180 days 25°C ± 5°C) all ranges <100A ±0.015% of range ±0.03% of output 100 Amp Range: ± .03% of range ±0.03% of output AC Accuracy: (180 days)( 25°C ± 5°C) ±0.15% of range ± 0.1% of output to 100 Hz ±0.2% of range ± 0.2% of output to 400 Hz ±0.3% of output ± 0.3% of range to 1 kHz Input Impedance: 100 Kilohms Input/Output Ratio: 2.00000 volt input provides full scale output (1.0000 volt input produces 100.0 amps output) Stability: ±0.0005% - 15 min. (±0.005% for 24 Hours) Maximum Input: 3 VDC or 2 VAC (RMS) Response Time: 1 millisecond to ±0.01% of final value following input amplitude or frequency change Maximum Isolation Voltage: ± 200 VDC or Peak AC Input Common Mode Rejection Ratio: 60db @ DC linearly decreasing to 40 db @ maximum frequency Load Regulation: Output current changes less than ± .002% Temperature Range: 0°C to 50°C Temperature Coefficient: ±0.001% of output ±0.002% of range/°C below 20°C and above 30°C (double above for temperature coefficient for AC) Compliance Voltage: 4 Volts Size: 266mm/10" L x 432mm/17" W x 584mm/23" D Weight: 45 Kg/100 lbs. Net 66 Kg/140 lbs. shipping wt. Power: 115/230 VAC ± 10% 50-60 Hz 2000 watts
Description
The 2555A is a calibrator from Valhalla Scientific. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Dynamic Range: 0 to 200% of range up to maximum rated output Maximum Output Current: 100A DC or RMS AC DC Accuracy: (180 days 25°C ± 5°C) all ranges <100A ±0.015% of range ±0.03% of output 100 Amp Range: ± .03% of range ±0.03% of output AC Accuracy: (180 days)( 25°C ± 5°C) ±0.15% of range ± 0.1% of output to 100 Hz ±0.2% of range ± 0.2% of output to 400 Hz ±0.3% of output ± 0.3% of range to 1 kHz Input Impedance: 100 Kilohms Input/Output Ratio: 2.00000 volt input provides full scale output (1.0000 volt input produces 100.0 amps output) Stability: ±0.0005% - 15 min. (±0.005% for 24 Hours) Maximum Input: 3 VDC or 2 VAC (RMS) Response Time: 1 millisecond to ±0.01% of final value following input amplitude or frequency change Maximum Isolation Voltage: ± 200 VDC or Peak AC Input Common Mode Rejection Ratio: 60db @ DC linearly decreasing to 40 db @ maximum frequency Load Regulation: Output current changes less than ± .002% Temperature Range: 0°C to 50°C Temperature Coefficient: ±0.001% of output ±0.002% of range/°C below 20°C and above 30°C (double above for temperature coefficient for AC) Compliance Voltage: 4 Volts Size: 266mm/10" L x 432mm/17" W x 584mm/23" D Weight: 45 Kg/100 lbs. Net 66 Kg/140 lbs. shipping wt. Power: 115/230 VAC ± 10% 50-60 Hz 2000 watts

Suppliers

Company
Product
Description
Supplier Links
Calibrator 2555A
The 2555A is a calibrator from Valhalla Scientific. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Dynamic Range: 0 to 200% of range up to maximum rated output Maximum Output Current: 100A DC or RMS AC DC Accuracy: (180 days 25°C ± 5°C) all ranges <100A ±0.015% of range ±0.03% of output 100 Amp Range: ± .03% of range ±0.03% of output AC Accuracy: (180 days)( 25°C ± 5°C) ±0.15% of range ± 0.1% of output to 100 Hz ±0.2% of range ± 0.2% of output to 400 Hz ±0.3% of output ± 0.3% of range to 1 kHz Input Impedance: 100 Kilohms Input/Output Ratio: 2.00000 volt input provides full scale output (1.0000 volt input produces 100.0 amps output) Stability: ±0.0005% - 15 min. (±0.005% for 24 Hours) Maximum Input: 3 VDC or 2 VAC (RMS) Response Time: 1 millisecond to ±0.01% of final value following input amplitude or frequency change Maximum Isolation Voltage: ± 200 VDC or Peak AC Input Common Mode Rejection Ratio: 60db @ DC linearly decreasing to 40 db @ maximum frequency Load Regulation: Output current changes less than ± .002% Temperature Range: 0°C to 50°C Temperature Coefficient: ±0.001% of output ±0.002% of range/°C below 20°C and above 30°C (double above for temperature coefficient for AC) Compliance Voltage: 4 Volts Size: 266mm/10" L x 432mm/17" W x 584mm/23" D Weight: 45 Kg/100 lbs. Net 66 Kg/140 lbs. shipping wt. Power: 115/230 VAC ± 10% 50-60 Hz 2000 watts

The 2555A is a calibrator from Valhalla Scientific. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Dynamic Range: 0 to 200% of range up to maximum rated output
  • Maximum Output Current: 100A DC or RMS AC
  • DC Accuracy: (180 days 25°C ± 5°C) all ranges <100A ±0.015% of range ±0.03% of output 100 Amp Range: ± .03% of range ±0.03% of output
  • AC Accuracy: (180 days)( 25°C ± 5°C) ±0.15% of range ± 0.1% of output to 100 Hz ±0.2% of range ± 0.2% of output to 400 Hz ±0.3% of output ± 0.3% of range to 1 kHz
  • Input Impedance: 100 Kilohms
  • Input/Output Ratio: 2.00000 volt input provides full scale output (1.0000 volt input produces 100.0 amps output)
  • Stability: ±0.0005% - 15 min. (±0.005% for 24 Hours)
  • Maximum Input: 3 VDC or 2 VAC (RMS)
  • Response Time: 1 millisecond to ±0.01% of final value following input amplitude or frequency change
  • Maximum Isolation Voltage: ± 200 VDC or Peak AC
  • Input Common Mode Rejection Ratio: 60db @ DC linearly decreasing to 40 db @ maximum frequency
  • Load Regulation: Output current changes less than ± .002%
  • Temperature Range: 0°C to 50°C
  • Temperature Coefficient: ±0.001% of output ±0.002% of range/°C below 20°C and above 30°C (double above for temperature coefficient for AC)
  • Compliance Voltage: 4 Volts
  • Size: 266mm/10" L x 432mm/17" W x 584mm/23" D
  • Weight: 45 Kg/100 lbs. Net 66 Kg/140 lbs. shipping wt.
  • Power: 115/230 VAC ± 10% 50-60 Hz 2000 watts
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 2555A
Product Name Calibrator
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details