Valhalla Scientific, Inc. Power Analyzer 2230A

Description
The 2230A is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: DSP for Measurements Based on FFT Computations DDS Signal Generator with Low Distortion Large LCD for Versatile Display Excellent Operability GP-IB Provided as Standard Floating Switching SINAD Measurement Two Input/Output Channels The Valhalla Scientific 2230A is a high-performance multifunction audio analyzer featuring a measuring signal generator with fast response and high stability and 10 measuring functions. It consists of a measuring signal generation block incorporating a programmable (DDS) oscillator and high-speed measurement block which processes signals using a notch filter HPF and LPF and applies DSP computations. The 10 measuring functions include the frequency measurement AC level measurement with a wide bandwidth up to 210 kHz wattage measurement total distortion measurement total harmonic distortion measurement high-order harmonic analysis S/N ratio measurement L/R ratio measurement SINAD measurement and DC level measurement. These functions can be used independently or can also be combined with the signal generation block to build audio measuring systems with low noise high accuracy and high speed. With digital technology invested everywhere the VAlhalla Scientific 2230A makes possible fully automated measurements including automatic range switching and automatically synchronized measurement data output. In addition it is also packed with a multiplicity of versatile functions including a preset memory for storing and recalling up to 100 measure-ment condition settings a limiting function using zone display with GO/NO-GO judgment of the measurement results an auto sequencing function which recalls the preset memory settings in sequence a printer output for printing the measurement results an EXT I/O for remote control and a GP-IB as standard.
Description
The 2230A is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: DSP for Measurements Based on FFT Computations DDS Signal Generator with Low Distortion Large LCD for Versatile Display Excellent Operability GP-IB Provided as Standard Floating Switching SINAD Measurement Two Input/Output Channels The Valhalla Scientific 2230A is a high-performance multifunction audio analyzer featuring a measuring signal generator with fast response and high stability and 10 measuring functions. It consists of a measuring signal generation block incorporating a programmable (DDS) oscillator and high-speed measurement block which processes signals using a notch filter HPF and LPF and applies DSP computations. The 10 measuring functions include the frequency measurement AC level measurement with a wide bandwidth up to 210 kHz wattage measurement total distortion measurement total harmonic distortion measurement high-order harmonic analysis S/N ratio measurement L/R ratio measurement SINAD measurement and DC level measurement. These functions can be used independently or can also be combined with the signal generation block to build audio measuring systems with low noise high accuracy and high speed. With digital technology invested everywhere the VAlhalla Scientific 2230A makes possible fully automated measurements including automatic range switching and automatically synchronized measurement data output. In addition it is also packed with a multiplicity of versatile functions including a preset memory for storing and recalling up to 100 measure-ment condition settings a limiting function using zone display with GO/NO-GO judgment of the measurement results an auto sequencing function which recalls the preset memory settings in sequence a printer output for printing the measurement results an EXT I/O for remote control and a GP-IB as standard.

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - 2230A - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
2230A
Power Analyzer 2230A
The 2230A is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: DSP for Measurements Based on FFT Computations DDS Signal Generator with Low Distortion Large LCD for Versatile Display Excellent Operability GP-IB Provided as Standard Floating Switching SINAD Measurement Two Input/Output Channels The Valhalla Scientific 2230A is a high-performance multifunction audio analyzer featuring a measuring signal generator with fast response and high stability and 10 measuring functions. It consists of a measuring signal generation block incorporating a programmable (DDS) oscillator and high-speed measurement block which processes signals using a notch filter HPF and LPF and applies DSP computations. The 10 measuring functions include the frequency measurement AC level measurement with a wide bandwidth up to 210 kHz wattage measurement total distortion measurement total harmonic distortion measurement high-order harmonic analysis S/N ratio measurement L/R ratio measurement SINAD measurement and DC level measurement. These functions can be used independently or can also be combined with the signal generation block to build audio measuring systems with low noise high accuracy and high speed. With digital technology invested everywhere the VAlhalla Scientific 2230A makes possible fully automated measurements including automatic range switching and automatically synchronized measurement data output. In addition it is also packed with a multiplicity of versatile functions including a preset memory for storing and recalling up to 100 measure-ment condition settings a limiting function using zone display with GO/NO-GO judgment of the measurement results an auto sequencing function which recalls the preset memory settings in sequence a printer output for printing the measurement results an EXT I/O for remote control and a GP-IB as standard.

The 2230A is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • DSP for Measurements Based on FFT Computations
  • DDS Signal Generator with Low Distortion
  • Large LCD for Versatile Display
  • Excellent Operability
  • GP-IB Provided as Standard
  • Floating Switching
  • SINAD Measurement
  • Two Input/Output Channels

The Valhalla Scientific 2230A is a high-performance multifunction audio analyzer featuring a measuring signal generator with fast response and high stability and 10 measuring functions. It consists of a measuring signal generation block incorporating a programmable (DDS) oscillator and high-speed measurement block which processes signals using a notch filter HPF and LPF and applies DSP computations. The 10 measuring functions include the frequency measurement AC level measurement with a wide bandwidth up to 210 kHz wattage measurement total distortion measurement total harmonic distortion measurement high-order harmonic analysis S/N ratio measurement L/R ratio measurement SINAD measurement and DC level measurement. These functions can be used independently or can also be combined with the signal generation block to build audio measuring systems with low noise high accuracy and high speed. With digital technology invested everywhere the VAlhalla Scientific 2230A makes possible fully automated measurements including automatic range switching and automatically synchronized measurement data output. In addition it is also packed with a multiplicity of versatile functions including a preset memory for storing and recalling up to 100 measure-ment condition settings a limiting function using zone display with GO/NO-GO judgment of the measurement results an auto sequencing function which recalls the preset memory settings in sequence a printer output for printing the measurement results an EXT I/O for remote control and a GP-IB as standard.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 2230A
Product Name Power Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analysers - 1232333 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details