Electroid Company CPM Series Permanent Magnet Failsafe Brakes CPMFSB-06

Description
Ceramic permanent failsafe brakes
Datasheet
Description
Ceramic permanent failsafe brakes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPM Series Permanent Magnet Failsafe Brakes - CPMFSB-06 - Electroid Company
Springfield, NJ, USA
CPM Series Permanent Magnet Failsafe Brakes
CPMFSB-06
CPM Series Permanent Magnet Failsafe Brakes CPMFSB-06
Ceramic permanent failsafe brakes

Ceramic permanent failsafe brakes

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brakes
Product Number CPMFSB-06
Product Name CPM Series Permanent Magnet Failsafe Brakes
Torque 1.83 Ft-lbs (2.49 N-m)
Shaft Parallel
Mounting Flange
Diameter 2.21 inch (56.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_A_02 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 3000 to 6000 rpm
Voltage 24 volts
Engagement Friction
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
H250 Hysteresis Brake - H250 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Power 0.0094 HP
Speed 5000 rpm
Voltage 6 to 90 volts
View Details
MNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 1.5 to 590 Ft-lbs (2.03 to 800 N-m)
Speed 2000 to 4000 rpm
Voltage 24 to 90 volts
View Details