Electroid Company Datasheets for Electric Brakes
Electric brakes are assemblies consisting of electrical elements for the slowing or stopping of shafts in equipment drives. Electrical power is required to activate the brake.
Electric Brakes: Learn more
| Product Name | Notes |
|---|---|
| An enclosed clutch only module, or brake only module. | |
| Bi-stable brakes | |
| Ceramic permanent failsafe brakes | |
| Economical alternative to hysteresis type devices. Modular construction. | |
| Enclosed magnetic particle device, linear torque/slip speed characteristics | |
| Power On Brake Flange mounted to customer bulkhead | |
| Rare earth permanent magnet failsafe brakes and clutches | |
| Their design allows them to be used on any Failsafe application. | |
| These units are designed for zero backlash and positive engagement | |
| These units provide an economical way to meet many design requirements. | |
| This design allows rotor assembly to rotate with drive shaft | |
| This design is supported by the stationary field coil housing. |