Electroid Company CCF Series Clutch-Brake Modules CCF-CFSB-420

Description
An enclosed clutch only module, or brake only module.
Datasheet
Description
An enclosed clutch only module, or brake only module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCF Series Clutch-Brake Modules - CCF-CFSB-420 - Electroid Company
Springfield, NJ, USA
CCF Series Clutch-Brake Modules
CCF-CFSB-420
CCF Series Clutch-Brake Modules CCF-CFSB-420
An enclosed clutch only module, or brake only module.

An enclosed clutch only module, or brake only module.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number CCF-CFSB-420
Product Name CCF Series Clutch-Brake Modules
Torque 20.0 Ft-lbs (27.12 N-m)
Speed 3600 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 8.33 Ft-lbs (11.3 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

AMU-C Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 0.2 to 5.8 Ft-lbs (0.2260 to 7.91 N-m)
Speed 3600 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
Power-On Clutch Brake - SuperMod SM-1020, SM-1020WD, SM-2030B - Stearns®
Specs
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
Speed 2400 rpm
View Details
Clutch Brake - Type 55 (08) - SG Transmission
Specs
Torque 5.9 to 177.0 Ft-lbs (8 to 240 N-m)
Power 0.0161 to 0.0777 HP
Torque Rating 5.9 to 177 Ft-lbs (8 to 240 N-m)
View Details