Vaisala Humidity and Temperature Transmitter Series HMS110

Description
±2%RH outdoor sensors for HVAC​ Vaisala HUMICAP® Humidity and Temperature Transmitter Series HMS110 are ideal for cooling tower control and differential enthalpy control of economizers. The HMS110 directly outputs wet-bulb temperature, enthalpy and dew-point in addition to RH and temperature. These ±2% transmitters include an integrated radiation shield to reduce the influence of solar radiation on temperature and humidity measurements and to ensure measurement accuracy in outdoor conditions. HMS110 transmitters are equipped with the trusted HUMICAP® 180R – a robust, general-purpose humidity sensor that functions well in high humidity. The sensor’s superior stability ensures long-lasting accuracy and minimal maintenance throughout the transmitter’s lifetime. If necessary, the transmitters can be field-calibrated using either the Vaisala HM70 Handheld Humidity and Temperature Meter, or a PC connection. Two product models are available: HMS110 and HMS112. For details, see the datasheet. Features  • Integrated solar radiation shield  • Calibration certificate included  • Proven HUMICAP® 180R sensor for long-lasting accuracy  • 3-point traceable calibration (certificate included)  • Current output (4...20 mA)  • On-site calibration with HM70 Hand-Held Meter or PC connection  • Ingress protection IP65 Key Benefits • Minimal maintenance   • The sensor’s superior stability ensures long-lasting accuracy and minimal maintenance throughout the transmitter’s lifetime.  • HMS110 transmitters are easy to install   • They can be mounted directly on to a wall or pole without any extra accessories.  • Integrated radiation shield   • The integrated radiation shield allows unrivaled measurement performance, reducing the impact of the sunshine on temperature and humidity measurements and ensuring measurement accuracy in outdoor conditions.
Datasheet
Description
±2%RH outdoor sensors for HVAC​ Vaisala HUMICAP® Humidity and Temperature Transmitter Series HMS110 are ideal for cooling tower control and differential enthalpy control of economizers. The HMS110 directly outputs wet-bulb temperature, enthalpy and dew-point in addition to RH and temperature. These ±2% transmitters include an integrated radiation shield to reduce the influence of solar radiation on temperature and humidity measurements and to ensure measurement accuracy in outdoor conditions. HMS110 transmitters are equipped with the trusted HUMICAP® 180R – a robust, general-purpose humidity sensor that functions well in high humidity. The sensor’s superior stability ensures long-lasting accuracy and minimal maintenance throughout the transmitter’s lifetime. If necessary, the transmitters can be field-calibrated using either the Vaisala HM70 Handheld Humidity and Temperature Meter, or a PC connection. Two product models are available: HMS110 and HMS112. For details, see the datasheet. Features  • Integrated solar radiation shield  • Calibration certificate included  • Proven HUMICAP® 180R sensor for long-lasting accuracy  • 3-point traceable calibration (certificate included)  • Current output (4...20 mA)  • On-site calibration with HM70 Hand-Held Meter or PC connection  • Ingress protection IP65 Key Benefits • Minimal maintenance   • The sensor’s superior stability ensures long-lasting accuracy and minimal maintenance throughout the transmitter’s lifetime.  • HMS110 transmitters are easy to install   • They can be mounted directly on to a wall or pole without any extra accessories.  • Integrated radiation shield   • The integrated radiation shield allows unrivaled measurement performance, reducing the impact of the sunshine on temperature and humidity measurements and ensuring measurement accuracy in outdoor conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Transmitter - Series HMS110 - Vaisala
Burlington, MA, United States
Humidity and Temperature Transmitter
Series HMS110
Humidity and Temperature Transmitter Series HMS110
±2%RH outdoor sensors for HVAC​ Vaisala HUMICAP® Humidity and Temperature Transmitter Series HMS110 are ideal for cooling tower control and differential enthalpy control of economizers. The HMS110 directly outputs wet-bulb temperature, enthalpy and dew-point in addition to RH and temperature. These ±2% transmitters include an integrated radiation shield to reduce the influence of solar radiation on temperature and humidity measurements and to ensure measurement accuracy in outdoor conditions. HMS110 transmitters are equipped with the trusted HUMICAP® 180R – a robust, general-purpose humidity sensor that functions well in high humidity. The sensor’s superior stability ensures long-lasting accuracy and minimal maintenance throughout the transmitter’s lifetime. If necessary, the transmitters can be field-calibrated using either the Vaisala HM70 Handheld Humidity and Temperature Meter, or a PC connection. Two product models are available: HMS110 and HMS112. For details, see the datasheet. Features  • Integrated solar radiation shield  • Calibration certificate included  • Proven HUMICAP® 180R sensor for long-lasting accuracy  • 3-point traceable calibration (certificate included)  • Current output (4...20 mA)  • On-site calibration with HM70 Hand-Held Meter or PC connection  • Ingress protection IP65 Key Benefits • Minimal maintenance   • The sensor’s superior stability ensures long-lasting accuracy and minimal maintenance throughout the transmitter’s lifetime.  • HMS110 transmitters are easy to install   • They can be mounted directly on to a wall or pole without any extra accessories.  • Integrated radiation shield   • The integrated radiation shield allows unrivaled measurement performance, reducing the impact of the sunshine on temperature and humidity measurements and ensuring measurement accuracy in outdoor conditions.

±2%RH outdoor sensors for HVAC​

Vaisala HUMICAP® Humidity and Temperature Transmitter Series HMS110 are ideal for cooling tower control and differential enthalpy control of economizers. The HMS110 directly outputs wet-bulb temperature, enthalpy and dew-point in addition to RH and temperature. These ±2% transmitters include an integrated radiation shield to reduce the influence of solar radiation on temperature and humidity measurements and to ensure measurement accuracy in outdoor conditions.

HMS110 transmitters are equipped with the trusted HUMICAP® 180R – a robust, general-purpose humidity sensor that functions well in high humidity. The sensor’s superior stability ensures long-lasting accuracy and minimal maintenance throughout the transmitter’s lifetime. If necessary, the transmitters can be field-calibrated using either the Vaisala HM70 Handheld Humidity and Temperature Meter, or a PC connection.

Two product models are available: HMS110 and HMS112. For details, see the datasheet.

Features  • Integrated solar radiation shield  • Calibration certificate included  • Proven HUMICAP® 180R sensor for long-lasting accuracy  • 3-point traceable calibration (certificate included)  • Current output (4...20 mA)  • On-site calibration with HM70 Hand-Held Meter or PC connection  • Ingress protection IP65

Key Benefits

 • Minimal maintenance   • The sensor’s superior stability ensures long-lasting accuracy and minimal maintenance throughout the transmitter’s lifetime.
 • HMS110 transmitters are easy to install   • They can be mounted directly on to a wall or pole without any extra accessories.
 • Integrated radiation shield   • The integrated radiation shield allows unrivaled measurement performance, reducing the impact of the sunshine on temperature and humidity measurements and ensuring measurement accuracy in outdoor conditions.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Humidity Transmitters
Product Number Series HMS110
Product Name Humidity and Temperature Transmitter
Technology Capacitive; Vaisala HUMICAP® Sensor
Variables Measured Relative Humidity; DewPoint; Temperature; Enthalpy, Wet Bulb
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module HYT 271 with pluggable SIL contacts - HYT271 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -148 to 68 F (-100 to 20 C)
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Relative Humidity and High Temperature Transmitter with Probe - HTRH - TEGAM, Inc.
Specs
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 3 to 95 %
Relative Humidity Accuracy 2 %
View Details
 - Humid·Alert® HA-1 - Winland Electronics, Inc.
Winland Electronics, Inc.
Specs
Technology Nylon Band
Variables Measured Relative Humidity
Relative Humidity Range 20 to 80 %
View Details