TEGAM, Inc. Relative Humidity and Temperature Transmitter and Probe RDP

Description
RH Temperature Transmitter and Probe Stainless Steel Duct 0-10V TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up and linearized output permit interfacing with most display or control devices. Model RDP-10V outputs a 0 V to 1 V voltage indicating humidity for low power or battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : 0 °C to 100 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Transmitter built into the probe housing Water tight stainless steel housing One year warranty Made in USA
Datasheet
Description
RH Temperature Transmitter and Probe Stainless Steel Duct 0-10V TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up and linearized output permit interfacing with most display or control devices. Model RDP-10V outputs a 0 V to 1 V voltage indicating humidity for low power or battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : 0 °C to 100 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Transmitter built into the probe housing Water tight stainless steel housing One year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and Temperature Transmitter and Probe - RDP - TEGAM, Inc.
Geneva, OH, United States
Relative Humidity and Temperature Transmitter and Probe
RDP
Relative Humidity and Temperature Transmitter and Probe RDP
RH Temperature Transmitter and Probe Stainless Steel Duct 0-10V TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up and linearized output permit interfacing with most display or control devices. Model RDP-10V outputs a 0 V to 1 V voltage indicating humidity for low power or battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : 0 °C to 100 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Transmitter built into the probe housing Water tight stainless steel housing One year warranty Made in USA

RH Temperature Transmitter and Probe

Stainless Steel Duct

0-10V

TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up and linearized output permit interfacing with most display or control devices.

Model RDP-10V outputs a 0 V to 1 V voltage indicating humidity for low power or battery powered applications.

Technical Specifications

  • Humidity Range : 3% to 95% RH
  • Humidity Accuracy : ± 2%
  • Temperature Range : 0 °C to 100 °C
  • Temperature Accuracy : ± 0.6°C
  • Input : 6 V to 30 V DC supply
  • Temperature and RH output : 0 V to 1 V
  • Transmitter built into the probe housing
  • Water tight stainless steel housing
  • One year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Moisture Meters
Product Number RDP
Product Name Relative Humidity and Temperature Transmitter and Probe
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Transmitter
Relative Humidity Range 3 to 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 1558900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Digital hygrometer
View Details
Low humidity probe for dew point monitoring - HPM.HYT.939p.K.0.KK.SA.S - Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Humidity Sensors - 10142048-22 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers