Vaisala CO2, Temperature and Humidity Transmitter Series GMW90

Description
For Green Building Projects The wall-mounted Vaisala GMW90 Series CARBOCAP® Carbon Dioxide, Temperature and Humidity Transmitters are especially suited for green building projects and demand controlled ventilation. The devices measure carbon dioxide and temperature and have an option for an additional humidity measurement. The instruments come with a calibration certificate that meets traceability and compliance requirements. Traceability is easily maintained with field-exchangeable intelligent measurement modules. The transmitter can be blended into the interior design of the space where it is installed using the optional decorative cover. Features  • Measured parameters: carbon dioxide, temperature, and humidity (optional)  • Superior long-term stability with the next generation Vaisala CARBOCAP sensor  • Accurate temperature and humidity measurements due to the low-power microglow infrared source  • Quick and easy installation and maintenance  • Calibrated, user-exchangeable measurement modules  • 3-point traceable CO2 calibration (certification included)  • Both analog and digital communication (BACnet/Modbus)  • Optional decorative cover blends the transmitter into your interior design Key Benefits • Easy installation   • The GMW90 Series Transmitters have been designed for quick and easy installation. Every model includes a display for easy startup. To protect the sensor from dust and dirt during construction and installation, the units can be cabled with back-plate only. Electronics can be snapped on later at an appropriate phase in the construction project. This saves installation time in the project.  • Convenient calibration   • Regular instrument maintenance guarantees a long product lifetime although the transmitter’s inspection interval is five years. Calibration is easiest using the exchangeable measurement modules. Sensor traceability and measurement quality is easily maintained by snapping on a new module calibrated at Vaisala factory. The instrument can also be calibrated using a hand-held meter or reference gas CO2 bottle. The service interfaces are easy to reach by simply sliding the cover down. The closed cover keeps the measurement environment stable during calibration and ensures a top-quality final result.
Datasheet
Description
For Green Building Projects The wall-mounted Vaisala GMW90 Series CARBOCAP® Carbon Dioxide, Temperature and Humidity Transmitters are especially suited for green building projects and demand controlled ventilation. The devices measure carbon dioxide and temperature and have an option for an additional humidity measurement. The instruments come with a calibration certificate that meets traceability and compliance requirements. Traceability is easily maintained with field-exchangeable intelligent measurement modules. The transmitter can be blended into the interior design of the space where it is installed using the optional decorative cover. Features  • Measured parameters: carbon dioxide, temperature, and humidity (optional)  • Superior long-term stability with the next generation Vaisala CARBOCAP sensor  • Accurate temperature and humidity measurements due to the low-power microglow infrared source  • Quick and easy installation and maintenance  • Calibrated, user-exchangeable measurement modules  • 3-point traceable CO2 calibration (certification included)  • Both analog and digital communication (BACnet/Modbus)  • Optional decorative cover blends the transmitter into your interior design Key Benefits • Easy installation   • The GMW90 Series Transmitters have been designed for quick and easy installation. Every model includes a display for easy startup. To protect the sensor from dust and dirt during construction and installation, the units can be cabled with back-plate only. Electronics can be snapped on later at an appropriate phase in the construction project. This saves installation time in the project.  • Convenient calibration   • Regular instrument maintenance guarantees a long product lifetime although the transmitter’s inspection interval is five years. Calibration is easiest using the exchangeable measurement modules. Sensor traceability and measurement quality is easily maintained by snapping on a new module calibrated at Vaisala factory. The instrument can also be calibrated using a hand-held meter or reference gas CO2 bottle. The service interfaces are easy to reach by simply sliding the cover down. The closed cover keeps the measurement environment stable during calibration and ensures a top-quality final result.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO2, Temperature and Humidity Transmitter - Series GMW90 - Vaisala
Burlington, MA, United States
CO2, Temperature and Humidity Transmitter
Series GMW90
CO2, Temperature and Humidity Transmitter Series GMW90
For Green Building Projects The wall-mounted Vaisala GMW90 Series CARBOCAP® Carbon Dioxide, Temperature and Humidity Transmitters are especially suited for green building projects and demand controlled ventilation. The devices measure carbon dioxide and temperature and have an option for an additional humidity measurement. The instruments come with a calibration certificate that meets traceability and compliance requirements. Traceability is easily maintained with field-exchangeable intelligent measurement modules. The transmitter can be blended into the interior design of the space where it is installed using the optional decorative cover. Features  • Measured parameters: carbon dioxide, temperature, and humidity (optional)  • Superior long-term stability with the next generation Vaisala CARBOCAP sensor  • Accurate temperature and humidity measurements due to the low-power microglow infrared source  • Quick and easy installation and maintenance  • Calibrated, user-exchangeable measurement modules  • 3-point traceable CO2 calibration (certification included)  • Both analog and digital communication (BACnet/Modbus)  • Optional decorative cover blends the transmitter into your interior design Key Benefits • Easy installation   • The GMW90 Series Transmitters have been designed for quick and easy installation. Every model includes a display for easy startup. To protect the sensor from dust and dirt during construction and installation, the units can be cabled with back-plate only. Electronics can be snapped on later at an appropriate phase in the construction project. This saves installation time in the project.  • Convenient calibration   • Regular instrument maintenance guarantees a long product lifetime although the transmitter’s inspection interval is five years. Calibration is easiest using the exchangeable measurement modules. Sensor traceability and measurement quality is easily maintained by snapping on a new module calibrated at Vaisala factory. The instrument can also be calibrated using a hand-held meter or reference gas CO2 bottle. The service interfaces are easy to reach by simply sliding the cover down. The closed cover keeps the measurement environment stable during calibration and ensures a top-quality final result.

For Green Building Projects

The wall-mounted Vaisala GMW90 Series CARBOCAP® Carbon Dioxide, Temperature and Humidity Transmitters are especially suited for green building projects and demand controlled ventilation. The devices measure carbon dioxide and temperature and have an option for an additional humidity measurement. The instruments come with a calibration certificate that meets traceability and compliance requirements. Traceability is easily maintained with field-exchangeable intelligent measurement modules. The transmitter can be blended into the interior design of the space where it is installed using the optional decorative cover.

Features  • Measured parameters: carbon dioxide, temperature, and humidity (optional)  • Superior long-term stability with the next generation Vaisala CARBOCAP sensor  • Accurate temperature and humidity measurements due to the low-power microglow infrared source  • Quick and easy installation and maintenance  • Calibrated, user-exchangeable measurement modules  • 3-point traceable CO2 calibration (certification included)  • Both analog and digital communication (BACnet/Modbus)  • Optional decorative cover blends the transmitter into your interior design

Key Benefits

 • Easy installation   • The GMW90 Series Transmitters have been designed for quick and easy installation. Every model includes a display for easy startup. To protect the sensor from dust and dirt during construction and installation, the units can be cabled with back-plate only. Electronics can be snapped on later at an appropriate phase in the construction project. This saves installation time in the project.
 • Convenient calibration   • Regular instrument maintenance guarantees a long product lifetime although the transmitter’s inspection interval is five years. Calibration is easiest using the exchangeable measurement modules. Sensor traceability and measurement quality is easily maintained by snapping on a new module calibrated at Vaisala factory. The instrument can also be calibrated using a hand-held meter or reference gas CO2 bottle. The service interfaces are easy to reach by simply sliding the cover down. The closed cover keeps the measurement environment stable during calibration and ensures a top-quality final result.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Gas Transmitters
Product Number Series GMW90
Product Name CO2, Temperature and Humidity Transmitter
Measurement Type Trace
Gas Types CO2; (0 5000 ppm)
Electrical Outputs Voltage; Current
Display Digital
Features Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Gas Types O2; (0-10 ppm to 0-50%)
Electrical Outputs Current
View Details
cGAS Carbon Dioxide Detector Analog Transmitter -  - DOD Technologies Inc.
Specs
Gas Types CO2
Display Digital
Features Audible or Visual Alarms; Data Logger
View Details
Toxic Gas Sensor/Transmitter - GasPost, RS485 Series - Acme Engineering Products
Specs
Measurement Type Trace
Gas Types Toxic; Combustible; NH3; (0-100 PPM); CO; (0-200 PPM); Cl2; (0-5 PPM); H2; (0-1000 PPM); H2S; (0-200 PPM); NO2; (0-10 PPM); O2; (0-25 %); SO2; (0-10 PPM)
Electrical Outputs Voltage; Current; Switch or Relay (optional feature)
View Details
Gas Monitor - TG5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100, 0-1000 ppm); CO2; (0-2, 0-5% Vol); CO; (0-100, 0-500 ppm); Cl2; (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50 ppm); HCN; (0-50 ppm); HF; (0-10 ppm); H2S; (0-10, 0-50, 0-100 ppm); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm)
Electrical Outputs Current
View Details