Vaisala CO₂ Transmitter Series GM20

Description
For Demand Controlled Ventilation The duct-mounted Vaisala CARBOCAP® Carbon Dioxide Transmitter Series GMD20 are specially designed for demand-controlled ventilation (DCV). They are easy to install and require no maintenance. The GMD20 transmitters use the silicon-based Vaisala CARBOCAP® Sensor. The simple structure and reference measurement capabilities make this Single-Beam, Dual-Wavelength NDIR sensor extremely stable and reliable. The CO2 concentration is measured inside the duct without risks for leaks or wrong flow direction affecting the measurement. In addition, the measurement accuracy is not affected by dust, water vapor and most chemicals. The GMD20 series transmitters can be used independently, or incorporated into building energy management systems. The series consists of duct mount units GMD20 and GMD20D. Version D has a display. The duct units' compact sensor head design fits inside the ventilation duct, eliminating the risk of leaking gaskets and measurement errors. The recommended calibration interval is five years. Features  • Leak insensitive in-duct measurement  • Incorporates the Vaisala CARBOCAP® sensor - the silicon based NDIR  • Excellent long-term stability  • Negligible temperature dependence  • Five year recommended calibration interval  • Warranty time 2 years Key Benefits • Economical choice   • Using the GMD20 series transmitters ensures the best possible control of air quality and results in considerable savings in energy consumption, maintenance and recalibration costs.
Datasheet
Description
For Demand Controlled Ventilation The duct-mounted Vaisala CARBOCAP® Carbon Dioxide Transmitter Series GMD20 are specially designed for demand-controlled ventilation (DCV). They are easy to install and require no maintenance. The GMD20 transmitters use the silicon-based Vaisala CARBOCAP® Sensor. The simple structure and reference measurement capabilities make this Single-Beam, Dual-Wavelength NDIR sensor extremely stable and reliable. The CO2 concentration is measured inside the duct without risks for leaks or wrong flow direction affecting the measurement. In addition, the measurement accuracy is not affected by dust, water vapor and most chemicals. The GMD20 series transmitters can be used independently, or incorporated into building energy management systems. The series consists of duct mount units GMD20 and GMD20D. Version D has a display. The duct units' compact sensor head design fits inside the ventilation duct, eliminating the risk of leaking gaskets and measurement errors. The recommended calibration interval is five years. Features  • Leak insensitive in-duct measurement  • Incorporates the Vaisala CARBOCAP® sensor - the silicon based NDIR  • Excellent long-term stability  • Negligible temperature dependence  • Five year recommended calibration interval  • Warranty time 2 years Key Benefits • Economical choice   • Using the GMD20 series transmitters ensures the best possible control of air quality and results in considerable savings in energy consumption, maintenance and recalibration costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO₂ Transmitter - Series GM20 - Vaisala
Burlington, MA, United States
CO₂ Transmitter
Series GM20
CO₂ Transmitter Series GM20
For Demand Controlled Ventilation The duct-mounted Vaisala CARBOCAP® Carbon Dioxide Transmitter Series GMD20 are specially designed for demand-controlled ventilation (DCV). They are easy to install and require no maintenance. The GMD20 transmitters use the silicon-based Vaisala CARBOCAP® Sensor. The simple structure and reference measurement capabilities make this Single-Beam, Dual-Wavelength NDIR sensor extremely stable and reliable. The CO2 concentration is measured inside the duct without risks for leaks or wrong flow direction affecting the measurement. In addition, the measurement accuracy is not affected by dust, water vapor and most chemicals. The GMD20 series transmitters can be used independently, or incorporated into building energy management systems. The series consists of duct mount units GMD20 and GMD20D. Version D has a display. The duct units' compact sensor head design fits inside the ventilation duct, eliminating the risk of leaking gaskets and measurement errors. The recommended calibration interval is five years. Features  • Leak insensitive in-duct measurement  • Incorporates the Vaisala CARBOCAP® sensor - the silicon based NDIR  • Excellent long-term stability  • Negligible temperature dependence  • Five year recommended calibration interval  • Warranty time 2 years Key Benefits • Economical choice   • Using the GMD20 series transmitters ensures the best possible control of air quality and results in considerable savings in energy consumption, maintenance and recalibration costs.

For Demand Controlled Ventilation

The duct-mounted Vaisala CARBOCAP® Carbon Dioxide Transmitter Series GMD20 are specially designed for demand-controlled ventilation (DCV). They are easy to install and require no maintenance. The GMD20 transmitters use the silicon-based Vaisala CARBOCAP® Sensor. The simple structure and reference measurement capabilities make this Single-Beam, Dual-Wavelength NDIR sensor extremely stable and reliable. The CO2 concentration is measured inside the duct without risks for leaks or wrong flow direction affecting the measurement. In addition, the measurement accuracy is not affected by dust, water vapor and most chemicals.

The GMD20 series transmitters can be used independently, or incorporated into building energy management systems. The series consists of duct mount units GMD20 and GMD20D. Version D has a display. The duct units' compact sensor head design fits inside the ventilation duct, eliminating the risk of leaking gaskets and measurement errors.

The recommended calibration interval is five years.

Features  • Leak insensitive in-duct measurement  • Incorporates the Vaisala CARBOCAP® sensor - the silicon based NDIR  • Excellent long-term stability  • Negligible temperature dependence  • Five year recommended calibration interval  • Warranty time 2 years

Key Benefits

 • Economical choice   • Using the GMD20 series transmitters ensures the best possible control of air quality and results in considerable savings in energy consumption, maintenance and recalibration costs.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Gas Transmitters
Product Number Series GM20
Product Name CO₂ Transmitter
Measurement Type Trace
Gas Types CO2; (0 ... 2000 ppm; 0 ... 5000 ppm, 0 ... 10 000 ppm, 0 ... 20 000 ppm)
Electrical Outputs Voltage; Current
Display Digital (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

GPR-1500 & GPR-2500 Trace (ppm) & Percent (%) Oxygen Transmitters -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 %)
Features Hazardous Environment
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); (Propane (C3H8) 0 to 100% LEL)
Display Digital
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Gas Types CO2; H2; O2; SO2; (He, N2, Ar)
Electrical Outputs Current
View Details