Vaisala Differential Pressure Transmitter PDT102

Description
For life science and high technology cleanroom applications A high performance instrument designed primarily for life science and high technology cleanroom applications, the PDT102 features a robust MEMS silicon sensor technology that provides superior accuracy, sensitivity, stability and durability. Features  • In-place system calibration and on-line monitoring without disturbing process tubes with optional process valve actuator and test jacks  • Ultrathin profile ideally suited for DIN rail mount reduces installation and calibration costs  • High accuracy, two options; 0.25% or 0.50% of span designed for use in critical monitoring of cleanrooms for pharmaceutical, biotechnology, medical device and semiconductor controlled manufacturing environments  • Extremely robust MEMS silicon sensor technology provides very high accuracy, sensitivity, stability and durability  • NIST traceable 9 point calibration with certificate  • Front side accessible zero and span adjustment potentiometers Key Benefits • Ideal for demanding cleanroom environments   • As part of the Vaisala viewLinc monitoring system the PDT102 is highly suited for regulated environments where continuous, documented and redundant data is a required to meet regulations.  • Robust sensing technology   • The silicon sensor uses a micro-machined, ultra-thin silicon diaphragm that provides repeatability and stability.  • High performance measurement   • The PDT102 offers very high accuracy, sensitivity and stability with two options for accuracy, 0.25% or 0.50% of span providing a highly reliable and repeatable measurement.
Datasheet
Description
For life science and high technology cleanroom applications A high performance instrument designed primarily for life science and high technology cleanroom applications, the PDT102 features a robust MEMS silicon sensor technology that provides superior accuracy, sensitivity, stability and durability. Features  • In-place system calibration and on-line monitoring without disturbing process tubes with optional process valve actuator and test jacks  • Ultrathin profile ideally suited for DIN rail mount reduces installation and calibration costs  • High accuracy, two options; 0.25% or 0.50% of span designed for use in critical monitoring of cleanrooms for pharmaceutical, biotechnology, medical device and semiconductor controlled manufacturing environments  • Extremely robust MEMS silicon sensor technology provides very high accuracy, sensitivity, stability and durability  • NIST traceable 9 point calibration with certificate  • Front side accessible zero and span adjustment potentiometers Key Benefits • Ideal for demanding cleanroom environments   • As part of the Vaisala viewLinc monitoring system the PDT102 is highly suited for regulated environments where continuous, documented and redundant data is a required to meet regulations.  • Robust sensing technology   • The silicon sensor uses a micro-machined, ultra-thin silicon diaphragm that provides repeatability and stability.  • High performance measurement   • The PDT102 offers very high accuracy, sensitivity and stability with two options for accuracy, 0.25% or 0.50% of span providing a highly reliable and repeatable measurement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - PDT102 - Vaisala
Burlington, MA, United States
Differential Pressure Transmitter
PDT102
Differential Pressure Transmitter PDT102
For life science and high technology cleanroom applications A high performance instrument designed primarily for life science and high technology cleanroom applications, the PDT102 features a robust MEMS silicon sensor technology that provides superior accuracy, sensitivity, stability and durability. Features  • In-place system calibration and on-line monitoring without disturbing process tubes with optional process valve actuator and test jacks  • Ultrathin profile ideally suited for DIN rail mount reduces installation and calibration costs  • High accuracy, two options; 0.25% or 0.50% of span designed for use in critical monitoring of cleanrooms for pharmaceutical, biotechnology, medical device and semiconductor controlled manufacturing environments  • Extremely robust MEMS silicon sensor technology provides very high accuracy, sensitivity, stability and durability  • NIST traceable 9 point calibration with certificate  • Front side accessible zero and span adjustment potentiometers Key Benefits • Ideal for demanding cleanroom environments   • As part of the Vaisala viewLinc monitoring system the PDT102 is highly suited for regulated environments where continuous, documented and redundant data is a required to meet regulations.  • Robust sensing technology   • The silicon sensor uses a micro-machined, ultra-thin silicon diaphragm that provides repeatability and stability.  • High performance measurement   • The PDT102 offers very high accuracy, sensitivity and stability with two options for accuracy, 0.25% or 0.50% of span providing a highly reliable and repeatable measurement.

For life science and high technology cleanroom applications

A high performance instrument designed primarily for life science and high technology cleanroom applications, the PDT102 features a robust MEMS silicon sensor technology that provides superior accuracy, sensitivity, stability and durability.

Features  • In-place system calibration and on-line monitoring without disturbing process tubes with optional process valve actuator and test jacks  • Ultrathin profile ideally suited for DIN rail mount reduces installation and calibration costs  • High accuracy, two options; 0.25% or 0.50% of span designed for use in critical monitoring of cleanrooms for pharmaceutical, biotechnology, medical device and semiconductor controlled manufacturing environments  • Extremely robust MEMS silicon sensor technology provides very high accuracy, sensitivity, stability and durability  • NIST traceable 9 point calibration with certificate  • Front side accessible zero and span adjustment potentiometers

Key Benefits

 • Ideal for demanding cleanroom environments   • As part of the Vaisala viewLinc monitoring system the PDT102 is highly suited for regulated environments where continuous, documented and redundant data is a required to meet regulations.
 • Robust sensing technology   • The silicon sensor uses a micro-machined, ultra-thin silicon diaphragm that provides repeatability and stability.
 • High performance measurement   • The PDT102 offers very high accuracy, sensitivity and stability with two options for accuracy, 0.25% or 0.50% of span providing a highly reliable and repeatable measurement.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Pressure Transmitters
Product Number PDT102
Product Name Differential Pressure Transmitter
Signal Output Analog Voltage; Analog Current
Pressure Measurement Differential; Gauge; Compound; Vacuum; Negative Pressure
Media Gas; Clean and Dry Air, Non-conducting and Non-corrosive Gases
Working Pressure Range -0.7252 to 0.7252 psi (-0.5104 to 0.5104 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - SPTE-V1R-Q3-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Pressure sensors & Load sensors - Pressure transmitters - PAMS3011 - PAMS3012 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 0.3626 to 145 psi (0.2552 to 102 m H2O)
Accuracy 0.5000 ±% FS
View Details