Vaisala Differential Pressure Transmitter PDT101

Description
For monitoring pressure in regulated environments. The PDT101 differential pressure transmitter is designed for demanding cleanroom applications. The sensor integrates with the Vaisala viewLinc monitoring system to measure and monitor pressure differentials in regulated environments. Ideal for high performance cleanroom environments in the life science, semiconductor and electronics industries. Features  • DIN rail, panel or wall mountable  • 2 pressure ranges (Pa and inH2O)  • Accessible zero and span adjustment potentiometers  • ¼” brass tubing connections  • LED status indicator  • Specially designed for critical and regulated environments  • Euro style detachable connector  • Measurements traceable to international standards Key Benefits • Easy to install   • Easy mounting on a wall, DIN rail or panel. The transmitter's has a compact design and is well suited for monitoring cleanrooms and adjacent corridors with LED indicator lights for quick and easy power status checks.  • Simplified compliance   • As part of the Vaisala viewLinc monitoring system, the PDT101 is ideal for regulated environments where continuous, documented and redundant data is a requirement.  • Precision and flexibility   • The sensor enables precise measurement and control in high performance cleanrooms. The PDT101 transmitter is available with voltage output (3-wire) or current output (2-wire).
Datasheet
Description
For monitoring pressure in regulated environments. The PDT101 differential pressure transmitter is designed for demanding cleanroom applications. The sensor integrates with the Vaisala viewLinc monitoring system to measure and monitor pressure differentials in regulated environments. Ideal for high performance cleanroom environments in the life science, semiconductor and electronics industries. Features  • DIN rail, panel or wall mountable  • 2 pressure ranges (Pa and inH2O)  • Accessible zero and span adjustment potentiometers  • ¼” brass tubing connections  • LED status indicator  • Specially designed for critical and regulated environments  • Euro style detachable connector  • Measurements traceable to international standards Key Benefits • Easy to install   • Easy mounting on a wall, DIN rail or panel. The transmitter's has a compact design and is well suited for monitoring cleanrooms and adjacent corridors with LED indicator lights for quick and easy power status checks.  • Simplified compliance   • As part of the Vaisala viewLinc monitoring system, the PDT101 is ideal for regulated environments where continuous, documented and redundant data is a requirement.  • Precision and flexibility   • The sensor enables precise measurement and control in high performance cleanrooms. The PDT101 transmitter is available with voltage output (3-wire) or current output (2-wire).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - PDT101 - Vaisala
Burlington, MA, United States
Differential Pressure Transmitter
PDT101
Differential Pressure Transmitter PDT101
For monitoring pressure in regulated environments. The PDT101 differential pressure transmitter is designed for demanding cleanroom applications. The sensor integrates with the Vaisala viewLinc monitoring system to measure and monitor pressure differentials in regulated environments. Ideal for high performance cleanroom environments in the life science, semiconductor and electronics industries. Features  • DIN rail, panel or wall mountable  • 2 pressure ranges (Pa and inH2O)  • Accessible zero and span adjustment potentiometers  • ¼” brass tubing connections  • LED status indicator  • Specially designed for critical and regulated environments  • Euro style detachable connector  • Measurements traceable to international standards Key Benefits • Easy to install   • Easy mounting on a wall, DIN rail or panel. The transmitter's has a compact design and is well suited for monitoring cleanrooms and adjacent corridors with LED indicator lights for quick and easy power status checks.  • Simplified compliance   • As part of the Vaisala viewLinc monitoring system, the PDT101 is ideal for regulated environments where continuous, documented and redundant data is a requirement.  • Precision and flexibility   • The sensor enables precise measurement and control in high performance cleanrooms. The PDT101 transmitter is available with voltage output (3-wire) or current output (2-wire).

For monitoring pressure in regulated environments.

The PDT101 differential pressure transmitter is designed for demanding cleanroom applications. The sensor integrates with the Vaisala viewLinc monitoring system to measure and monitor pressure differentials in regulated environments. Ideal for high performance cleanroom environments in the life science, semiconductor and electronics industries.

Features  • DIN rail, panel or wall mountable  • 2 pressure ranges (Pa and inH2O)  • Accessible zero and span adjustment potentiometers  • ¼” brass tubing connections  • LED status indicator  • Specially designed for critical and regulated environments  • Euro style detachable connector  • Measurements traceable to international standards

Key Benefits

 • Easy to install   • Easy mounting on a wall, DIN rail or panel. The transmitter's has a compact design and is well suited for monitoring cleanrooms and adjacent corridors with LED indicator lights for quick and easy power status checks.
 • Simplified compliance   • As part of the Vaisala viewLinc monitoring system, the PDT101 is ideal for regulated environments where continuous, documented and redundant data is a requirement.
 • Precision and flexibility   • The sensor enables precise measurement and control in high performance cleanrooms. The PDT101 transmitter is available with voltage output (3-wire) or current output (2-wire).

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Pressure Transmitters
Product Number PDT101
Product Name Differential Pressure Transmitter
Signal Output Analog Voltage; Analog Current
Pressure Measurement Differential; Gauge; Compound; Vacuum; Negative Pressure
Media Gas; Clean and Dry Air, Non-conducting and Non-corrosive Gases
Working Pressure Range -0.8702 to 0.8702 psi (-0.6124 to 0.6124 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - SPTE-V1R-F-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Pressure sensors & Load sensors - Pressure transmitters - PEWA100 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 5.08 to 14504 psi (3.57 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details