Vaisala Relative Humidity and Temperature Probe HMP4

Description
For High Pressures Vaisala HUMICAP® Humidity and Temperature Probe HMP4 is designed for high-pressure applications such as compressed air systems in maritime, breathing air, and industrial applications, where measurement performance and chemical tolerance are essential. The HMP4 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software. Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • Operating pressure 0 ... 10 MPa (0 ... 100 bar)  • Sensor purge provides superior chemical resistance  • Modbus RTU over RS-485  • Plug & play compatible with Indigo™ series of transmitters  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature Key Benefits • Proven Vaisala HUMICAP Performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.  • Chemical Purge Minimizes Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option helps to maintain measurement accuracy between calibration intervals.  • Flexible Connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.
Datasheet
Description
For High Pressures Vaisala HUMICAP® Humidity and Temperature Probe HMP4 is designed for high-pressure applications such as compressed air systems in maritime, breathing air, and industrial applications, where measurement performance and chemical tolerance are essential. The HMP4 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software. Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • Operating pressure 0 ... 10 MPa (0 ... 100 bar)  • Sensor purge provides superior chemical resistance  • Modbus RTU over RS-485  • Plug & play compatible with Indigo™ series of transmitters  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature Key Benefits • Proven Vaisala HUMICAP Performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.  • Chemical Purge Minimizes Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option helps to maintain measurement accuracy between calibration intervals.  • Flexible Connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and Temperature Probe - HMP4 - Vaisala
Burlington, MA, United States
Relative Humidity and Temperature Probe
HMP4
Relative Humidity and Temperature Probe HMP4
For High Pressures Vaisala HUMICAP® Humidity and Temperature Probe HMP4 is designed for high-pressure applications such as compressed air systems in maritime, breathing air, and industrial applications, where measurement performance and chemical tolerance are essential. The HMP4 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software. Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • Operating pressure 0 ... 10 MPa (0 ... 100 bar)  • Sensor purge provides superior chemical resistance  • Modbus RTU over RS-485  • Plug & play compatible with Indigo™ series of transmitters  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature Key Benefits • Proven Vaisala HUMICAP Performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.  • Chemical Purge Minimizes Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option helps to maintain measurement accuracy between calibration intervals.  • Flexible Connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.

For High Pressures

Vaisala HUMICAP® Humidity and Temperature Probe HMP4 is designed for high-pressure applications such as compressed air systems in maritime, breathing air, and industrial applications, where measurement performance and chemical tolerance are essential. The HMP4 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software.

Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • Operating pressure 0 ... 10 MPa (0 ... 100 bar)  • Sensor purge provides superior chemical resistance  • Modbus RTU over RS-485  • Plug & play compatible with Indigo™ series of transmitters  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature

Key Benefits

 • Proven Vaisala HUMICAP Performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.
 • Chemical Purge Minimizes Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option helps to maintain measurement accuracy between calibration intervals.
 • Flexible Connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HMP4
Product Name Relative Humidity and Temperature Probe
Technology Vaisala HUMICAP® R2, R2C, or 180R; Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 1232352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Digital hygrometer
View Details
Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Relative Humidity Meter - PCE-MA 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details