Vaisala Humidity and Temperature Module HMM170

Description
For Environmental Chambers Vaisala HUMICAP® Humidity and Temperature Module HMM170 is a robust open frame transmitter for integration into environmental chambers that need accurate and reliable measurement even in demanding conditions including vacuum or high pressure. The module is built to last for years and it is easy to integrate into the chamber and the circuit board. Both digital and three configurable analog output channels are available, ensuring compatibility for most chamber types. In addition to relative humidity and temperature, dew point and other calculated parameters are available. Key Benefits • Designed for Harsh Environments   • While test set-ups become increasingly demanding, (example 95 % relative humidity and 95 °C (203 °F)), the HMM170 measurement capability covers the full climate chamber temperature range and full humidity range up to condensation. The instrument also tolerates vacuum conditions and pressure up to 10 bar.  • Robust Sensor Technology   • In addition to the recognized accuracy and stability of the Vaisala HUMICAP® sensor technology, HUMICAP® R2 complements this with improved corrosion resistance. Thanks to the automatic purge and probe heating functions, the sensor tolerates typical chemicals and prevents water condensation.  • Convenient to Use   • The modular design with digital (RS-485/Modbus RTU) and three configurable analog output channels make installation easy. An integrated service port enables quick configurations, and calibration with Vaisala Insight PC software and a USB cable.
Datasheet
Description
For Environmental Chambers Vaisala HUMICAP® Humidity and Temperature Module HMM170 is a robust open frame transmitter for integration into environmental chambers that need accurate and reliable measurement even in demanding conditions including vacuum or high pressure. The module is built to last for years and it is easy to integrate into the chamber and the circuit board. Both digital and three configurable analog output channels are available, ensuring compatibility for most chamber types. In addition to relative humidity and temperature, dew point and other calculated parameters are available. Key Benefits • Designed for Harsh Environments   • While test set-ups become increasingly demanding, (example 95 % relative humidity and 95 °C (203 °F)), the HMM170 measurement capability covers the full climate chamber temperature range and full humidity range up to condensation. The instrument also tolerates vacuum conditions and pressure up to 10 bar.  • Robust Sensor Technology   • In addition to the recognized accuracy and stability of the Vaisala HUMICAP® sensor technology, HUMICAP® R2 complements this with improved corrosion resistance. Thanks to the automatic purge and probe heating functions, the sensor tolerates typical chemicals and prevents water condensation.  • Convenient to Use   • The modular design with digital (RS-485/Modbus RTU) and three configurable analog output channels make installation easy. An integrated service port enables quick configurations, and calibration with Vaisala Insight PC software and a USB cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Module - HMM170 - Vaisala
Burlington, MA, United States
Humidity and Temperature Module
HMM170
Humidity and Temperature Module HMM170
For Environmental Chambers Vaisala HUMICAP® Humidity and Temperature Module HMM170 is a robust open frame transmitter for integration into environmental chambers that need accurate and reliable measurement even in demanding conditions including vacuum or high pressure. The module is built to last for years and it is easy to integrate into the chamber and the circuit board. Both digital and three configurable analog output channels are available, ensuring compatibility for most chamber types. In addition to relative humidity and temperature, dew point and other calculated parameters are available. Key Benefits • Designed for Harsh Environments   • While test set-ups become increasingly demanding, (example 95 % relative humidity and 95 °C (203 °F)), the HMM170 measurement capability covers the full climate chamber temperature range and full humidity range up to condensation. The instrument also tolerates vacuum conditions and pressure up to 10 bar.  • Robust Sensor Technology   • In addition to the recognized accuracy and stability of the Vaisala HUMICAP® sensor technology, HUMICAP® R2 complements this with improved corrosion resistance. Thanks to the automatic purge and probe heating functions, the sensor tolerates typical chemicals and prevents water condensation.  • Convenient to Use   • The modular design with digital (RS-485/Modbus RTU) and three configurable analog output channels make installation easy. An integrated service port enables quick configurations, and calibration with Vaisala Insight PC software and a USB cable.

For Environmental Chambers

Vaisala HUMICAP® Humidity and Temperature Module HMM170 is a robust open frame transmitter for integration into environmental chambers that need accurate and reliable measurement even in demanding conditions including vacuum or high pressure.

The module is built to last for years and it is easy to integrate into the chamber and the circuit board. Both digital and three configurable analog output channels are available, ensuring compatibility for most chamber types. In addition to relative humidity and temperature, dew point and other calculated parameters are available.

Key Benefits

 • Designed for Harsh Environments   • While test set-ups become increasingly demanding, (example 95 % relative humidity and 95 °C (203 °F)), the HMM170 measurement capability covers the full climate chamber temperature range and full humidity range up to condensation. The instrument also tolerates vacuum conditions and pressure up to 10 bar.
 • Robust Sensor Technology   • In addition to the recognized accuracy and stability of the Vaisala HUMICAP® sensor technology, HUMICAP® R2 complements this with improved corrosion resistance. Thanks to the automatic purge and probe heating functions, the sensor tolerates typical chemicals and prevents water condensation.
 • Convenient to Use   • The modular design with digital (RS-485/Modbus RTU) and three configurable analog output channels make installation easy. An integrated service port enables quick configurations, and calibration with Vaisala Insight PC software and a USB cable.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HMM170
Product Name Humidity and Temperature Module
Technology Vaisala HUMICAP® 180R or 180V; Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details
Moisture Meters - 1799510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details
Multifunction Air Humidity Meter - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details