For Quick Inspections and Spot-Checking
Compact, portable, and easy-to-use Vaisala HUMICAP® HM40 Hand-Held is designed for spot-checking in a wide variety of environments and is available with four different probe options.
Key Benefits
• Compact and easy to use • Ideal for quick inspections and spot-checking in the wide variety of applications.
• Convenient user interface • 10 language options to choose from.
• Accurate measurement data • Visible in numeric, statistic or graph views.
| Vaisala | |
|---|---|
| Product Category | Hygrometers and Humidity Measurement Instruments |
| Product Number | HM40 |
| Product Name | Hand-Held Humidity and Temperature Meter |
| Technology | HUMICAPâ 100R-Mini or 180R; Capacitive |
| Variables Measured | Relative Humidity; Temperature |
| Form Factor | Meter |
| Relative Humidity Range | 0.0 to 100 % |