Vaisala Dew Point Meter DMT132

Description
For Refrigerant Dryers Vaisala HUMICAP® Dewpoint Transmitter DMT132 is an affordable dew point measurement instrument designed to verify the functionality of refrigerant dryers. The probe has excellent long-term stability and it is resistant to compressor oil. It is especially well suited for OEM dryer manufacturers. The Vaisala HUMICAP® Dewpoint Transmitter DMT132 is designed to verify the functionality of refrigerant dryers. Knowledge of the real dew point, not just refrigerator temperature, ensures high quality compressed air at all times and enables optimization of dryer capacity. It is especially well suited for OEM dryer manufacturers. Spot-checking is possible with HM70 or DM70 handheld. Features  • High accuracy ±1°C (±1.8°F) in the measurement range of refrigerant dryers  • Low power requirements, 10 .... 28 VDC  • Optional LED warning light  • Optional loop powered display, Nokeval 301 Key Benefits • ​A great match for refrigerant dryers   • High accuracy in the measurement range of refrigerant dryers and optimal size.  • Convenient to use   • Low energy needs and optional LED warning light.  • Excellent long-term stability   • Resistant to compressor oil and most other chemicals thanks to HUMICAP® technology.
Datasheet
Description
For Refrigerant Dryers Vaisala HUMICAP® Dewpoint Transmitter DMT132 is an affordable dew point measurement instrument designed to verify the functionality of refrigerant dryers. The probe has excellent long-term stability and it is resistant to compressor oil. It is especially well suited for OEM dryer manufacturers. The Vaisala HUMICAP® Dewpoint Transmitter DMT132 is designed to verify the functionality of refrigerant dryers. Knowledge of the real dew point, not just refrigerator temperature, ensures high quality compressed air at all times and enables optimization of dryer capacity. It is especially well suited for OEM dryer manufacturers. Spot-checking is possible with HM70 or DM70 handheld. Features  • High accuracy ±1°C (±1.8°F) in the measurement range of refrigerant dryers  • Low power requirements, 10 .... 28 VDC  • Optional LED warning light  • Optional loop powered display, Nokeval 301 Key Benefits • ​A great match for refrigerant dryers   • High accuracy in the measurement range of refrigerant dryers and optimal size.  • Convenient to use   • Low energy needs and optional LED warning light.  • Excellent long-term stability   • Resistant to compressor oil and most other chemicals thanks to HUMICAP® technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Meter - DMT132 - Vaisala
Burlington, MA, United States
Dew Point Meter
DMT132
Dew Point Meter DMT132
For Refrigerant Dryers Vaisala HUMICAP® Dewpoint Transmitter DMT132 is an affordable dew point measurement instrument designed to verify the functionality of refrigerant dryers. The probe has excellent long-term stability and it is resistant to compressor oil. It is especially well suited for OEM dryer manufacturers. The Vaisala HUMICAP® Dewpoint Transmitter DMT132 is designed to verify the functionality of refrigerant dryers. Knowledge of the real dew point, not just refrigerator temperature, ensures high quality compressed air at all times and enables optimization of dryer capacity. It is especially well suited for OEM dryer manufacturers. Spot-checking is possible with HM70 or DM70 handheld. Features  • High accuracy ±1°C (±1.8°F) in the measurement range of refrigerant dryers  • Low power requirements, 10 .... 28 VDC  • Optional LED warning light  • Optional loop powered display, Nokeval 301 Key Benefits • ​A great match for refrigerant dryers   • High accuracy in the measurement range of refrigerant dryers and optimal size.  • Convenient to use   • Low energy needs and optional LED warning light.  • Excellent long-term stability   • Resistant to compressor oil and most other chemicals thanks to HUMICAP® technology.

For Refrigerant Dryers

Vaisala HUMICAP® Dewpoint Transmitter DMT132 is an affordable dew point measurement instrument designed to verify the functionality of refrigerant dryers. The probe has excellent long-term stability and it is resistant to compressor oil. It is especially well suited for OEM dryer manufacturers.

The Vaisala HUMICAP® Dewpoint Transmitter DMT132 is designed to verify the functionality of refrigerant dryers. Knowledge of the real dew point, not just refrigerator temperature, ensures high quality compressed air at all times and enables optimization of dryer capacity. It is especially well suited for OEM dryer manufacturers.

Spot-checking is possible with HM70 or DM70 handheld.

Features  • High accuracy ±1°C (±1.8°F) in the measurement range of refrigerant dryers  • Low power requirements, 10 .... 28 VDC  • Optional LED warning light  • Optional loop powered display, Nokeval 301

Key Benefits

 • ​A great match for refrigerant dryers   • High accuracy in the measurement range of refrigerant dryers and optimal size.
 • Convenient to use   • Low energy needs and optional LED warning light.
 • Excellent long-term stability   • Resistant to compressor oil and most other chemicals thanks to HUMICAP® technology.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number DMT132
Product Name Dew Point Meter
Technology Capacitive
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -22 to 122 F (-30 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details
Hygrometers - 2410467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details
Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Temperature Sensor - PCE-P18L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details