Vaisala Dew Point and Temperature Probe DMP7

Description
For Remote Installations in Tight Spaces Vaisala DRYCAP® Dew Point and Temperature Probe DMP7 is made for tight spaces and low-humidity applications. Its short probe length makes it suitable for installations that have limited space such as semiconductor manufacturing equipment. Other typical applications include industrial drying systems, compressed air systems, and dry rooms. DMP7 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with the Vaisala Insight PC software for data visualization, easy probe configuration and self-calibration. Features  • Dew point measurement range -70 ... +80 °C (-94 ... +176 °F)  • Dew point measurement accuracy up to ±2 °C (±3.6 °F)  • Temperature accuracy up to 0.1 °C (0.18 °F)  • Sensor purge provides superior chemical resistance  • Withstands condensation, oils, dust and most chemicals  • Includes traceable three-point calibration certificate  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Long (two-year) calibration interval for easy maintenance Key Benefits • Designed for Remote Installations in Tight Spaces​   • DMP7 has a short probe length (41 mm / 1.61 inches) that allows it to be used in installations where space is limited. It also comes with a pressure-tight Swagelok® fitting, making it suitable for installations with pressure between 0 ... 10 bar/0 ... 145 psi.  • Fast Reaction Time and Stability at Low Dew Points   • The Vaisala DRYCAP® sensor is immune to particulate contamination, water condensation, oil vapor, and most chemicals. The sensor is condensation resistant and recovers perfectly if exposed to water. Its fast reaction time and dependable stability give it unmatched performance even in dynamic and low dew point applications.  • Use Standalone or with an Indigo Transmitter   • Its measurement intelligence and digital Modbus RTU over RS-485 connection within the probe mean that the DMP7 can be used as a standalone device. It can also be easily integrated into other systems. DMP7 is part of the Vaisala Indigo family, so it can be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for connectivity, supply voltage, and wiring. Whether using the DMP7 on its own or with an Indigo transmitter, it can be connected to the free Vaisala Insight software for easy field calibration, probe configuration, and device analytics.
Datasheet
Description
For Remote Installations in Tight Spaces Vaisala DRYCAP® Dew Point and Temperature Probe DMP7 is made for tight spaces and low-humidity applications. Its short probe length makes it suitable for installations that have limited space such as semiconductor manufacturing equipment. Other typical applications include industrial drying systems, compressed air systems, and dry rooms. DMP7 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with the Vaisala Insight PC software for data visualization, easy probe configuration and self-calibration. Features  • Dew point measurement range -70 ... +80 °C (-94 ... +176 °F)  • Dew point measurement accuracy up to ±2 °C (±3.6 °F)  • Temperature accuracy up to 0.1 °C (0.18 °F)  • Sensor purge provides superior chemical resistance  • Withstands condensation, oils, dust and most chemicals  • Includes traceable three-point calibration certificate  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Long (two-year) calibration interval for easy maintenance Key Benefits • Designed for Remote Installations in Tight Spaces​   • DMP7 has a short probe length (41 mm / 1.61 inches) that allows it to be used in installations where space is limited. It also comes with a pressure-tight Swagelok® fitting, making it suitable for installations with pressure between 0 ... 10 bar/0 ... 145 psi.  • Fast Reaction Time and Stability at Low Dew Points   • The Vaisala DRYCAP® sensor is immune to particulate contamination, water condensation, oil vapor, and most chemicals. The sensor is condensation resistant and recovers perfectly if exposed to water. Its fast reaction time and dependable stability give it unmatched performance even in dynamic and low dew point applications.  • Use Standalone or with an Indigo Transmitter   • Its measurement intelligence and digital Modbus RTU over RS-485 connection within the probe mean that the DMP7 can be used as a standalone device. It can also be easily integrated into other systems. DMP7 is part of the Vaisala Indigo family, so it can be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for connectivity, supply voltage, and wiring. Whether using the DMP7 on its own or with an Indigo transmitter, it can be connected to the free Vaisala Insight software for easy field calibration, probe configuration, and device analytics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point and Temperature Probe - DMP7 - Vaisala
Burlington, MA, United States
Dew Point and Temperature Probe
DMP7
Dew Point and Temperature Probe DMP7
For Remote Installations in Tight Spaces Vaisala DRYCAP® Dew Point and Temperature Probe DMP7 is made for tight spaces and low-humidity applications. Its short probe length makes it suitable for installations that have limited space such as semiconductor manufacturing equipment. Other typical applications include industrial drying systems, compressed air systems, and dry rooms. DMP7 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with the Vaisala Insight PC software for data visualization, easy probe configuration and self-calibration. Features  • Dew point measurement range -70 ... +80 °C (-94 ... +176 °F)  • Dew point measurement accuracy up to ±2 °C (±3.6 °F)  • Temperature accuracy up to 0.1 °C (0.18 °F)  • Sensor purge provides superior chemical resistance  • Withstands condensation, oils, dust and most chemicals  • Includes traceable three-point calibration certificate  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Long (two-year) calibration interval for easy maintenance Key Benefits • Designed for Remote Installations in Tight Spaces​   • DMP7 has a short probe length (41 mm / 1.61 inches) that allows it to be used in installations where space is limited. It also comes with a pressure-tight Swagelok® fitting, making it suitable for installations with pressure between 0 ... 10 bar/0 ... 145 psi.  • Fast Reaction Time and Stability at Low Dew Points   • The Vaisala DRYCAP® sensor is immune to particulate contamination, water condensation, oil vapor, and most chemicals. The sensor is condensation resistant and recovers perfectly if exposed to water. Its fast reaction time and dependable stability give it unmatched performance even in dynamic and low dew point applications.  • Use Standalone or with an Indigo Transmitter   • Its measurement intelligence and digital Modbus RTU over RS-485 connection within the probe mean that the DMP7 can be used as a standalone device. It can also be easily integrated into other systems. DMP7 is part of the Vaisala Indigo family, so it can be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for connectivity, supply voltage, and wiring. Whether using the DMP7 on its own or with an Indigo transmitter, it can be connected to the free Vaisala Insight software for easy field calibration, probe configuration, and device analytics.

For Remote Installations in Tight Spaces

Vaisala DRYCAP® Dew Point and Temperature Probe DMP7 is made for tight spaces and low-humidity applications. Its short probe length makes it suitable for installations that have limited space such as semiconductor manufacturing equipment. Other typical applications include industrial drying systems, compressed air systems, and dry rooms.

DMP7 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with the Vaisala Insight PC software for data visualization, easy probe configuration and self-calibration.

Features  • Dew point measurement range -70 ... +80 °C (-94 ... +176 °F)  • Dew point measurement accuracy up to ±2 °C (±3.6 °F)  • Temperature accuracy up to 0.1 °C (0.18 °F)  • Sensor purge provides superior chemical resistance  • Withstands condensation, oils, dust and most chemicals  • Includes traceable three-point calibration certificate  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Long (two-year) calibration interval for easy maintenance

Key Benefits

 • Designed for Remote Installations in Tight Spaces​   • DMP7 has a short probe length (41 mm / 1.61 inches) that allows it to be used in installations where space is limited. It also comes with a pressure-tight Swagelok® fitting, making it suitable for installations with pressure between 0 ... 10 bar/0 ... 145 psi.
 • Fast Reaction Time and Stability at Low Dew Points   • The Vaisala DRYCAP® sensor is immune to particulate contamination, water condensation, oil vapor, and most chemicals. The sensor is condensation resistant and recovers perfectly if exposed to water. Its fast reaction time and dependable stability give it unmatched performance even in dynamic and low dew point applications.
 • Use Standalone or with an Indigo Transmitter   • Its measurement intelligence and digital Modbus RTU over RS-485 connection within the probe mean that the DMP7 can be used as a standalone device. It can also be easily integrated into other systems.
DMP7 is part of the Vaisala Indigo family, so it can be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for connectivity, supply voltage, and wiring.
Whether using the DMP7 on its own or with an Indigo transmitter, it can be connected to the free Vaisala Insight software for easy field calibration, probe configuration, and device analytics.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number DMP7
Product Name Dew Point and Temperature Probe
Technology Vaisala DRYCAP® 180M; Capacitive
Variables Measured DewPoint; Temperature
Form Factor Sensor
Dew Point Range -94 to 176 F (-70 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature and Humidity Sensor - CSS 014 Smart Sensor - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details
Hygrometers - 2769885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Inline Moisture Analyser - Model Superdew 3 - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Relative Humidity Meter Set - PCE-HT71N-10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details