Vaisala Handheld Dewpoint Meter DM70

Description
For Spot-Checking Applications Handheld Dewpoint Meter DM70 for spot-checking applications and field calibration offers accurate and fast measurement for industrial dew point applications, such as compressed air, metal treatment, additive manufacturing as well as food and plastics drying. DM70 measures dew point temperature accurately over a wide measurement range. The probe may be inserted directly into pressurized processes, and it responds rapidly from ambient to process conditions. The sensor withstands condensation and fully recovers from getting wet. The DM70 can also be used as a tool for reading the output of fixed Vaisala dew point transmitters, like the DMT132, DMT143 & DMT143L, DMT152, and DMT340. The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the DM70 to a PC. Where direct measurement is difficult, the DM70 can be used with Vaisala's sampling cells, or with Vaisala DRYCAP Portable Sampling System DSS70A. The DM70 includes an MI70 indicator and one of the following probe options for different dew point temperatures: DMP74A -40...+60°C Td DMP74B -60...+20°C Td DMP74C -50...+20°C Td (for SF6 gas) Features  • Vaisala DRYCAP sensor with unique autocalibration function  • Three models, accurate measurement ranges from -60°C...+60°C (-76°F...+140°F)  • Data can be logged and transferred to a PC via MI70 Link software  • Multiprobe operation; relative humidity and CO2 probes can also be connected to the MI70 indicator  • Traceable calibration to national standards (certificate included) Key Benefits • Get data quickly   • Fast response time enhanced by sensor purge function ensures quick and accurate data.  • Reliable measurements   • The sensor withstands condensation and fully recovers from getting wet.  • Intuitive user interface   • Easy-to-use user interface, a clear graphical LCD display, and data-logging capability.
Datasheet
Description
For Spot-Checking Applications Handheld Dewpoint Meter DM70 for spot-checking applications and field calibration offers accurate and fast measurement for industrial dew point applications, such as compressed air, metal treatment, additive manufacturing as well as food and plastics drying. DM70 measures dew point temperature accurately over a wide measurement range. The probe may be inserted directly into pressurized processes, and it responds rapidly from ambient to process conditions. The sensor withstands condensation and fully recovers from getting wet. The DM70 can also be used as a tool for reading the output of fixed Vaisala dew point transmitters, like the DMT132, DMT143 & DMT143L, DMT152, and DMT340. The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the DM70 to a PC. Where direct measurement is difficult, the DM70 can be used with Vaisala's sampling cells, or with Vaisala DRYCAP Portable Sampling System DSS70A. The DM70 includes an MI70 indicator and one of the following probe options for different dew point temperatures: DMP74A -40...+60°C Td DMP74B -60...+20°C Td DMP74C -50...+20°C Td (for SF6 gas) Features  • Vaisala DRYCAP sensor with unique autocalibration function  • Three models, accurate measurement ranges from -60°C...+60°C (-76°F...+140°F)  • Data can be logged and transferred to a PC via MI70 Link software  • Multiprobe operation; relative humidity and CO2 probes can also be connected to the MI70 indicator  • Traceable calibration to national standards (certificate included) Key Benefits • Get data quickly   • Fast response time enhanced by sensor purge function ensures quick and accurate data.  • Reliable measurements   • The sensor withstands condensation and fully recovers from getting wet.  • Intuitive user interface   • Easy-to-use user interface, a clear graphical LCD display, and data-logging capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Dewpoint Meter - DM70 - Vaisala
Burlington, MA, United States
Handheld Dewpoint Meter
DM70
Handheld Dewpoint Meter DM70
For Spot-Checking Applications Handheld Dewpoint Meter DM70 for spot-checking applications and field calibration offers accurate and fast measurement for industrial dew point applications, such as compressed air, metal treatment, additive manufacturing as well as food and plastics drying. DM70 measures dew point temperature accurately over a wide measurement range. The probe may be inserted directly into pressurized processes, and it responds rapidly from ambient to process conditions. The sensor withstands condensation and fully recovers from getting wet. The DM70 can also be used as a tool for reading the output of fixed Vaisala dew point transmitters, like the DMT132, DMT143 & DMT143L, DMT152, and DMT340. The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the DM70 to a PC. Where direct measurement is difficult, the DM70 can be used with Vaisala's sampling cells, or with Vaisala DRYCAP Portable Sampling System DSS70A. The DM70 includes an MI70 indicator and one of the following probe options for different dew point temperatures: DMP74A -40...+60°C Td DMP74B -60...+20°C Td DMP74C -50...+20°C Td (for SF6 gas) Features  • Vaisala DRYCAP sensor with unique autocalibration function  • Three models, accurate measurement ranges from -60°C...+60°C (-76°F...+140°F)  • Data can be logged and transferred to a PC via MI70 Link software  • Multiprobe operation; relative humidity and CO2 probes can also be connected to the MI70 indicator  • Traceable calibration to national standards (certificate included) Key Benefits • Get data quickly   • Fast response time enhanced by sensor purge function ensures quick and accurate data.  • Reliable measurements   • The sensor withstands condensation and fully recovers from getting wet.  • Intuitive user interface   • Easy-to-use user interface, a clear graphical LCD display, and data-logging capability.

For Spot-Checking Applications

Handheld Dewpoint Meter DM70 for spot-checking applications and field calibration offers accurate and fast measurement for industrial dew point applications, such as compressed air, metal treatment, additive manufacturing as well as food and plastics drying.

DM70 measures dew point temperature accurately over a wide measurement range. The probe may be inserted directly into pressurized processes, and it responds rapidly from ambient to process conditions. The sensor withstands condensation and fully recovers from getting wet. The DM70 can also be used as a tool for reading the output of fixed Vaisala dew point transmitters, like the DMT132, DMT143 & DMT143L, DMT152, and DMT340.

The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the DM70 to a PC.

Where direct measurement is difficult, the DM70 can be used with Vaisala's sampling cells, or with Vaisala DRYCAP Portable Sampling System DSS70A.

The DM70 includes an MI70 indicator and one of the following probe options for different dew point temperatures:

DMP74A -40...+60°C Td
DMP74B -60...+20°C Td
DMP74C -50...+20°C Td (for SF6 gas)

Features  • Vaisala DRYCAP sensor with unique autocalibration function  • Three models, accurate measurement ranges from -60°C...+60°C (-76°F...+140°F)  • Data can be logged and transferred to a PC via MI70 Link software  • Multiprobe operation; relative humidity and CO2 probes can also be connected to the MI70 indicator  • Traceable calibration to national standards (certificate included)

Key Benefits

 • Get data quickly   • Fast response time enhanced by sensor purge function ensures quick and accurate data.
 • Reliable measurements   • The sensor withstands condensation and fully recovers from getting wet.
 • Intuitive user interface   • Easy-to-use user interface, a clear graphical LCD display, and data-logging capability.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number DM70
Product Name Handheld Dewpoint Meter
Technology Vaisala DRYCAP® 180M or 180S; Capacitive
Features Datalogger
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -58 to 140 F (-50 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 2769893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details
Dewpoint Sensor -  - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Sensor
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Air Humidity Meter - PCE-THB 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Pressure; Temperature
Form Factor Meter
View Details