VACUUBRAND, Inc. Oil-free Diaphragm Vacuum Pump - 7 mbar MZ 2 NT

Description
The MZ 2 NT diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts in contact with pumped media are made of aluminum and selected plastics and allow a wide range of applications for non corrosive gases. The two-stage construction combines high pumping speed and an ultimate vacuum down to 7 mbar. The highly flexible fabric-reinforced double diaphragm made of FPM is ideal for extended operating life. Whisper-quiet operation and typical service intervals in excess of 10,000 operating hours.
Description
The MZ 2 NT diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts in contact with pumped media are made of aluminum and selected plastics and allow a wide range of applications for non corrosive gases. The two-stage construction combines high pumping speed and an ultimate vacuum down to 7 mbar. The highly flexible fabric-reinforced double diaphragm made of FPM is ideal for extended operating life. Whisper-quiet operation and typical service intervals in excess of 10,000 operating hours.

Suppliers

Company
Product
Description
Supplier Links
Oil-free Diaphragm Vacuum Pump - 7 mbar - MZ 2 NT - VACUUBRAND, Inc.
Essex, CT, USA
Oil-free Diaphragm Vacuum Pump - 7 mbar
MZ 2 NT
Oil-free Diaphragm Vacuum Pump - 7 mbar MZ 2 NT
The MZ 2 NT diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts in contact with pumped media are made of aluminum and selected plastics and allow a wide range of applications for non corrosive gases. The two-stage construction combines high pumping speed and an ultimate vacuum down to 7 mbar. The highly flexible fabric-reinforced double diaphragm made of FPM is ideal for extended operating life. Whisper-quiet operation and typical service intervals in excess of 10,000 operating hours.

The MZ 2 NT diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts in contact with pumped media are made of aluminum and selected plastics and allow a wide range of applications for non corrosive gases. The two-stage construction combines high pumping speed and an ultimate vacuum down to 7 mbar. The highly flexible fabric-reinforced double diaphragm made of FPM is ideal for extended operating life. Whisper-quiet operation and typical service intervals in excess of 10,000 operating hours.

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number MZ 2 NT
Product Name Oil-free Diaphragm Vacuum Pump - 7 mbar
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary; Semiconductor
Pumping Speed 1.29 CFM (2.2 m³/hr)
Ultimate Vacuum 5.25 torr (29.7 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
Diaphragm vacuum pumps - MVP 040-2 AC - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 1.47 CFM (2.5 m³/hr)
View Details
Venturi Vacuum Generator - R-781 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details