VACUUBRAND, Inc. Oil-free Diaphragm Vacuum Pump - 70 mbar ME 4 NT

Description
ME 4 NT diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts in contact with pumped media are made of aluminum and selected plastics, and allow a wide range of applications for non-corrosive gases. The highly flexible, fabric-reinforced double diaphragm of the ME 4 NT dry vacuum pump is made of FPM is ideal for extended operating life. These pumps provide very high pumping speed for a compact pump with just 2 pump heads. Vacuum to 70 mbar, with whisper-quiet operation and typical service intervals in excess of 10,000 operating hours.
Description
ME 4 NT diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts in contact with pumped media are made of aluminum and selected plastics, and allow a wide range of applications for non-corrosive gases. The highly flexible, fabric-reinforced double diaphragm of the ME 4 NT dry vacuum pump is made of FPM is ideal for extended operating life. These pumps provide very high pumping speed for a compact pump with just 2 pump heads. Vacuum to 70 mbar, with whisper-quiet operation and typical service intervals in excess of 10,000 operating hours.

Suppliers

Company
Product
Description
Supplier Links
Oil-free Diaphragm Vacuum Pump - 70 mbar - ME 4 NT - VACUUBRAND, Inc.
Essex, CT, USA
Oil-free Diaphragm Vacuum Pump - 70 mbar
ME 4 NT
Oil-free Diaphragm Vacuum Pump - 70 mbar ME 4 NT
ME 4 NT diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts in contact with pumped media are made of aluminum and selected plastics, and allow a wide range of applications for non-corrosive gases. The highly flexible, fabric-reinforced double diaphragm of the ME 4 NT dry vacuum pump is made of FPM is ideal for extended operating life. These pumps provide very high pumping speed for a compact pump with just 2 pump heads. Vacuum to 70 mbar, with whisper-quiet operation and typical service intervals in excess of 10,000 operating hours.

ME 4 NT diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts in contact with pumped media are made of aluminum and selected plastics, and allow a wide range of applications for non-corrosive gases. The highly flexible, fabric-reinforced double diaphragm of the ME 4 NT dry vacuum pump is made of FPM is ideal for extended operating life. These pumps provide very high pumping speed for a compact pump with just 2 pump heads. Vacuum to 70 mbar, with whisper-quiet operation and typical service intervals in excess of 10,000 operating hours.

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number ME 4 NT
Product Name Oil-free Diaphragm Vacuum Pump - 70 mbar
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
Pumping Speed 2352 CFM (4000 m³/hr)
Ultimate Vacuum 52.52 torr (27.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Vooner FloGard® V4P75, 245 to 285 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V4P75C-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Two-Stage, Side Channel Regenerative Blower - Samos SI 0320 / 1150 E2 - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging; Woodworking
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details