VACUUBRAND, Inc. Oil-free Diaphragm Vacuum Pump - 1.5 mbar MD 12 NT

Description
The MD 12 NT diaphragm pump is an especially powerful pump for oil-free evacuation and pumping of non-aggressive gases. The three-stage design of this eight-cylinder pump combines very high pumping speed and excellent ultimate vacuum of 1.5 mbar. The flow path consists of aluminum, stainless steel and carefully selected plastics to permit a wide range of applications. The fabric-reinforced double diaphragms are made of highly flexible FKM for extended operating life and high vacuum performance. Eight-cylinder NT pumps feature whisper-quiet operation, with smooth and easy-to-clean surfaces. Like all VACUUBRAND diaphragm pumps they operate absolutely oil-free and do not have any sliding components in the gas path. In normal operation they are completely free of abrasion. This eliminates the particulate impurities frequently generated inside of scroll or piston pumps.
Description
The MD 12 NT diaphragm pump is an especially powerful pump for oil-free evacuation and pumping of non-aggressive gases. The three-stage design of this eight-cylinder pump combines very high pumping speed and excellent ultimate vacuum of 1.5 mbar. The flow path consists of aluminum, stainless steel and carefully selected plastics to permit a wide range of applications. The fabric-reinforced double diaphragms are made of highly flexible FKM for extended operating life and high vacuum performance. Eight-cylinder NT pumps feature whisper-quiet operation, with smooth and easy-to-clean surfaces. Like all VACUUBRAND diaphragm pumps they operate absolutely oil-free and do not have any sliding components in the gas path. In normal operation they are completely free of abrasion. This eliminates the particulate impurities frequently generated inside of scroll or piston pumps.

Suppliers

Company
Product
Description
Supplier Links
Oil-free Diaphragm Vacuum Pump - 1.5 mbar - MD 12 NT - VACUUBRAND, Inc.
Essex, CT, USA
Oil-free Diaphragm Vacuum Pump - 1.5 mbar
MD 12 NT
Oil-free Diaphragm Vacuum Pump - 1.5 mbar MD 12 NT
The MD 12 NT diaphragm pump is an especially powerful pump for oil-free evacuation and pumping of non-aggressive gases. The three-stage design of this eight-cylinder pump combines very high pumping speed and excellent ultimate vacuum of 1.5 mbar. The flow path consists of aluminum, stainless steel and carefully selected plastics to permit a wide range of applications. The fabric-reinforced double diaphragms are made of highly flexible FKM for extended operating life and high vacuum performance. Eight-cylinder NT pumps feature whisper-quiet operation, with smooth and easy-to-clean surfaces. Like all VACUUBRAND diaphragm pumps they operate absolutely oil-free and do not have any sliding components in the gas path. In normal operation they are completely free of abrasion. This eliminates the particulate impurities frequently generated inside of scroll or piston pumps.

The MD 12 NT diaphragm pump is an especially powerful pump for oil-free evacuation and pumping of non-aggressive gases. The three-stage design of this eight-cylinder pump combines very high pumping speed and excellent ultimate vacuum of 1.5 mbar. The flow path consists of aluminum, stainless steel and carefully selected plastics to permit a wide range of applications. The fabric-reinforced double diaphragms are made of highly flexible FKM for extended operating life and high vacuum performance. Eight-cylinder NT pumps feature whisper-quiet operation, with smooth and easy-to-clean surfaces. Like all VACUUBRAND diaphragm pumps they operate absolutely oil-free and do not have any sliding components in the gas path. In normal operation they are completely free of abrasion. This eliminates the particulate impurities frequently generated inside of scroll or piston pumps.

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number MD 12 NT
Product Name Oil-free Diaphragm Vacuum Pump - 1.5 mbar
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 7.11 to 7.82 CFM (12.1 to 13.3 m³/hr)
Ultimate Vacuum 1.5 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Dry vacuum pumps (Screw type) SHINKO SEIKI - SSX300 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
MD-Kinney - SDV Series Dry Screw Vacuum Pump - SDV-200 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 106 CFM (180 m³/hr)
Ultimate Vacuum 0.0200 torr (29.9 in Hg vac)
Mechanical Rotary Screw
View Details
Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details