VACUUBRAND, Inc. Fluid Aspiration System BVC Control

Description
The BioChem VacuuCenter BVC Control serves for efficient and convenient aspiration of supernatants. The vacuum level and thus the suction force is sensitively adjustable by the electronic touch panel and allows a delicate and reproducible operation. The chemically-resistant diaphragm vacuum pump is automatically turned on and off as needed, which is reducing the low noise level even further. The BVC control is available in two complete equipment options with different collecting flasks. This model is the BVC Control which is supplied with a 4l bottle of unbreakable PP. Also available is the BVC Control G with a 2l glass bottle with a protective coating has a very high chemical resistance to corrosive disinfectants, such as bleach. The smooth surfaces allow an easy cleaning of the systems. Performance features powerful and long-lasting chemistry diaphragm pump for universal economical use extremely compact, space saving and low noise and thus the ideal tool in the workplace easy operation due to electronically adjustable suction power via touch panel, for strong or sensitive suction autoclavable collection bottle designed to reduce aero­sol and foam formation; with hydrophobic protection filter 0.2 µm, autoclavable quick-couplings available as accessory ready to accept a second aspiration hand controller (VHC) to support two users
Description
The BioChem VacuuCenter BVC Control serves for efficient and convenient aspiration of supernatants. The vacuum level and thus the suction force is sensitively adjustable by the electronic touch panel and allows a delicate and reproducible operation. The chemically-resistant diaphragm vacuum pump is automatically turned on and off as needed, which is reducing the low noise level even further. The BVC control is available in two complete equipment options with different collecting flasks. This model is the BVC Control which is supplied with a 4l bottle of unbreakable PP. Also available is the BVC Control G with a 2l glass bottle with a protective coating has a very high chemical resistance to corrosive disinfectants, such as bleach. The smooth surfaces allow an easy cleaning of the systems. Performance features powerful and long-lasting chemistry diaphragm pump for universal economical use extremely compact, space saving and low noise and thus the ideal tool in the workplace easy operation due to electronically adjustable suction power via touch panel, for strong or sensitive suction autoclavable collection bottle designed to reduce aero­sol and foam formation; with hydrophobic protection filter 0.2 µm, autoclavable quick-couplings available as accessory ready to accept a second aspiration hand controller (VHC) to support two users

Suppliers

Company
Product
Description
Supplier Links
Fluid Aspiration System - BVC Control - VACUUBRAND, Inc.
Essex, CT, USA
Fluid Aspiration System
BVC Control
Fluid Aspiration System BVC Control
The BioChem VacuuCenter BVC Control serves for efficient and convenient aspiration of supernatants. The vacuum level and thus the suction force is sensitively adjustable by the electronic touch panel and allows a delicate and reproducible operation. The chemically-resistant diaphragm vacuum pump is automatically turned on and off as needed, which is reducing the low noise level even further. The BVC control is available in two complete equipment options with different collecting flasks. This model is the BVC Control which is supplied with a 4l bottle of unbreakable PP. Also available is the BVC Control G with a 2l glass bottle with a protective coating has a very high chemical resistance to corrosive disinfectants, such as bleach. The smooth surfaces allow an easy cleaning of the systems. Performance features powerful and long-lasting chemistry diaphragm pump for universal economical use extremely compact, space saving and low noise and thus the ideal tool in the workplace easy operation due to electronically adjustable suction power via touch panel, for strong or sensitive suction autoclavable collection bottle designed to reduce aero­sol and foam formation; with hydrophobic protection filter 0.2 µm, autoclavable quick-couplings available as accessory ready to accept a second aspiration hand controller (VHC) to support two users

The BioChem VacuuCenter BVC Control serves for efficient and convenient aspiration of supernatants. The vacuum level and thus the suction force is sensitively adjustable by the electronic touch panel and allows a delicate and reproducible operation. The chemically-resistant diaphragm vacuum pump is automatically turned on and off as needed, which is reducing the low noise level even further. The BVC control is available in two complete equipment options with different collecting flasks. This model is the BVC Control which is supplied with a 4l bottle of unbreakable PP. Also available is the BVC Control G with a 2l glass bottle with a protective coating has a very high chemical resistance to corrosive disinfectants, such as bleach. The smooth surfaces allow an easy cleaning of the systems.

Performance features

  • powerful and long-lasting chemistry diaphragm pump for universal economical use
  • extremely compact, space saving and low noise and thus the ideal tool in the workplace
  • easy operation due to electronically adjustable suction power via touch panel, for strong or sensitive suction
  • autoclavable collection bottle designed to reduce aero­sol and foam formation; with hydrophobic protection filter 0.2 µm, autoclavable quick-couplings available as accessory
  • ready to accept a second aspiration hand controller (VHC) to support two users
Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number BVC Control
Product Name Fluid Aspiration System
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Application Industrial
Pumping Speed 0.4116 to 0.4998 CFM (0.7000 to 0.8500 m³/hr)
Ultimate Vacuum 113 torr (25.5 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Elevator™ SuperSac Filling Vacuum -  - Durovac Industrial Vacuums
Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed 400 to 860 CFM (680 to 1463 m³/hr)
View Details
MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-100 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 71 CFM (121 m³/hr)
Ultimate Vacuum 0.3750 torr (29.9 in Hg vac)
Mechanical Rotary Vane
View Details
Vooner FloGard® V4M55, 320 to 360 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V4M55XVE4-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details